EN
  • EN
  • DE

93LC46B/SM

Part No 93LC46B/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-Microwire 1K-bit 64 x 16 3.3V/5V 8-Pin SOIJ Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 167742-93LC46B/SM
Popularity Low
Supply and Demand Status Balance
Family Name 93LC46B
Introduction Date May 27, 1997
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 93LC46B/SM CAD Model

Description

Microchip Technology 93LC46B/SM EEPROM

The 93LC46B/SM is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, renowned for their reliable and innovative non-volatile memory solutions. This compact memory chip offers a robust storage solution for a wide range of applications, from industrial to consumer electronics, where data integrity and retention are crucial.

With a memory size of 1 Kbit, the 93LC46B/SM provides sufficient space for storing configuration parameters, calibration data, or small application logs. It operates on a supply voltage ranging from 2.5V to 5.5V, which makes it versatile for use in various circuit designs and compatible with both 3.3V and 5V systems.

This EEPROM utilizes a simple serial interface for communication, which minimizes the number of I/O pins needed and simplifies PCB layout. Its 3-wire bus (CS, SK, DI/DO) is designed for easy interfacing with microcontrollers and other digital circuits. The chip's small surface-mount package, denoted by the 'SM' suffix, is ideal for space-constrained applications where board real estate is at a premium.

The 93LC46B/SM features a self-timed erase and write cycle, which means no external erase commands are required, and its write cycle time is typically only 5 ms. This allows for efficient and reliable data storage without the need for complex programming algorithms. Additionally, the device supports a write-protect pin to prevent accidental data alteration, ensuring the safety of critical data.

Another key feature of this EEPROM is its endurance, with the ability to withstand over 1 million write cycles and a data retention rate of over 200 years at 25°C. This level of reliability is essential for applications where the memory must function over extended periods without failure.

In summary, the Microchip Technology 93LC46B/SM EEPROM is a durable, low-power, and easy-to-use storage solution that offers stable performance for a multitude of electronic applications. Its serial interface, small footprint, and high endurance make it an excellent choice for designers looking to incorporate a trusted non-volatile memory component into their systems.

You May Also Be Interested in

Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess