EN
  • EN
  • DE

93LC66/P-SEW

Part No 93LC66/P-SEW
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 167758-93LC66/P-SEW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93LC66/P-SEW CAD Model

Description

Product Overview: 93LC66/P-SEW - Microchip Technology

The 93LC66/P-SEW is a high-performance, 4K Microwire (3-Wire) Serial EEPROM designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This EEPROM device is ideal for applications requiring non-volatile memory storage and is commonly used in a wide range of electronic devices, from consumer electronics to industrial control systems.

Key Features

  • Memory Size: The 93LC66/P-SEW offers a storage capacity of 4 Kbits, providing ample space for configuration data, device identification, and calibration information.
  • Interface: It utilizes a Microwire serial interface, which is compatible with the 3-wire serial communication protocol, ensuring easy integration with microcontrollers and other digital systems.
  • Operating Voltage: The device operates over a wide voltage range, typically from 2.5V to 5.5V, making it versatile for use in various power environments.
  • Package Type: Packaged in a PDIP (Plastic Dual In-line Package), the 93LC66/P-SEW is designed for through-hole mounting, which is suitable for prototyping and production in traditional PCB designs.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Write Protection: Features such as write protection mechanisms are included to prevent accidental data overwrites and ensure data integrity.
  • Endurance: The EEPROM is rated for a high endurance with a minimum of 1,000,000 write cycles per each memory location, ensuring a long operational lifespan.
  • Data Retention: It guarantees a data retention period of more than 200 years, providing a durable and reliable storage solution for critical data.

Applications

The 93LC66/P-SEW is suitable for a variety of applications where reliable and durable non-volatile memory storage is essential. It is commonly used in:

  • Consumer electronics such as personal gadgets and home appliances
  • Automotive systems for configuration and calibration storage
  • Industrial automation for device settings and process control parameters
  • Telecommunication systems for storing network configurations
  • Medical devices requiring long-term data retention

With its robust design, compatibility with serial communication protocols, and a manufacturer committed to quality and innovation, the 93LC66/P-SEW from Microchip Technology is an excellent choice for your non-volatile memory needs.

You May Also Be Interested in

Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess