The A2F500M3G-1PQ208I is a cutting-edge FPGA (Field-Programmable Gate Array) designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This versatile and powerful chip is part of the SmartFusion2 family, which is renowned for its low power consumption, high reliability, and robust security features. This makes it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and complex computational tasks in consumer electronics.
Key Features
-
High Capacity: The A2F500M3G-1PQ208I boasts 500K system gates that provide ample logic for complex designs and applications.
-
Advanced Security: With secure boot, AES/SHA accelerators, and a random number generator, this FPGA provides an exceptional level of security for sensitive and critical applications.
-
Low Power Consumption: The device is engineered for low power operation, making it suitable for battery-powered and energy-efficient systems.
-
High Performance: The FPGA offers high performance with its 166 MHz system performance, allowing for rapid data processing and real-time operations.
-
Robust Packaging: The device comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is known for its durability and ease of integration into various PCB (Printed Circuit Board) designs.
Applications
The versatility of the A2F500M3G-1PQ208I allows it to be used in multiple domains. Its high security and performance characteristics make it particularly well-suited for applications in defense and aerospace, where data integrity and operational reliability are paramount. Additionally, its low power draw makes it an excellent choice for portable and remote sensing devices, as well as for IoT (Internet of Things) applications where power efficiency is critical.
Technical Specifications
Parameter
Value
Logic Elements
500K
System Performance
Up to 166 MHz
Package Type
PQFP-208
Operating Temperature
-40°C to +100°C (Industrial)
Security Features
Secure Boot, AES/SHA Accelerators, Random Number Generator
The A2F500M3G-1PQ208I is a testament to Microchip Technology's commitment to excellence, offering a balance of power, performance, and security that is hard to match in the modern FPGA market.