EN
  • EN
  • DE

A2F500M3G-FG484

Part No A2F500M3G-FG484
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC SOC CORTEX-M3 80MHZ 484FBGA  /  ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 484-FPBGA (23x23)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 512KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Speed 80MHz
Primary Attributes ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Number of I/O MCU - 41, FPGA - 128
Base Product Number A2F500
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1196987-A2F500M3G-FG484
Ultra Librarian 3D Model Ultra Librarian A2F500M3G-FG484 CAD Model

Description

Product Overview: A2F500M3G-FG484 by Microchip Technology

The A2F500M3G-FG484 is a highly-integrated Field-Programmable Gate Array (FPGA) from Microchip Technology, renowned for its versatility and performance in a variety of applications. This advanced semiconductor device is designed to deliver efficient, high-speed digital processing capabilities for complex electronic systems.

Key Features

  • High Capacity: The device boasts 500K system gates that provide ample space for large and complex digital designs, making it suitable for a wide range of applications.
  • Embedded Memory: Equipped with integrated memory blocks, the A2F500M3G-FG484 allows for efficient data storage and retrieval, enhancing overall system performance.
  • High-Performance I/O: The FPGA features a high I/O pin count in the FG484 package, offering flexibility in interfacing with other components and peripherals.
  • System-Level Integration: This product integrates various functionalities such as PLLs, oscillators, and user I/Os to facilitate system-level design and reduce the need for external components.
  • Reprogrammability: The FPGA's reprogrammable nature allows for iterative design and updates, enabling designers to adapt to changing requirements or correct design flaws post-deployment.

Applications

The versatility of the A2F500M3G-FG484 makes it an ideal choice for a multitude of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Data Communication
  • Medical Devices
  • Defense and Aerospace Systems

Technical Specifications

The A2F500M3G-FG484 comes in a Fine Pitch Ball Grid Array (FBGA) package, ensuring a compact footprint and reliable electrical connection. It operates over a wide temperature range, making it suitable for demanding environments.

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The A2F500M3G-FG484 FPGA is manufactured with this commitment in mind, ensuring that it meets the rigorous demands of modern electronic systems.

With its robust feature set and Microchip's renowned support and reliability, the A2F500M3G-FG484 is an excellent choice for designers looking to develop high-performance, cutting-edge digital systems.

You May Also Be Interested in

Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess