EN
  • EN
  • DE

A2F500M3G-FG484I

Part No A2F500M3G-FG484I
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 80MHZ 484FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 80MHz 484-FPBGA (23x23)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Manufacturer Microchip Technology
Packaging Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 512KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Speed 80MHz
Primary Attributes ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Number of I/O MCU - 41, FPGA - 128
Base Product Number A2F500
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1323075-A2F500M3G-FG484I
Ultra Librarian 3D Model Ultra Librarian A2F500M3G-FG484I CAD Model

Description

Product Overview: A2F500M3G-FG484I from Microchip Technology

The A2F500M3G-FG484I is a high-performance, feature-rich FPGA (Field Programmable Gate Array) from Microchip Technology, designed to meet the needs of a wide range of applications. This versatile component is part of the SmartFusion2 family, which combines a reliable FPGA fabric with a hardened microcontroller subsystem (MSS) and programmable analog, offering an unmatched level of system integration.

Key Features

  • FPGA Fabric: The device boasts a robust FPGA core with 500K system gates, providing ample logic for complex digital systems. Its adaptability ensures that it can be tailored to specific design requirements, making it ideal for a variety of applications including industrial, medical, automotive, and communication systems.
  • Microcontroller Subsystem: At the heart of the A2F500M3G-FG484I lies an ARM Cortex-M3 processor, running at speeds up to 166 MHz. This processor is well-regarded for its balance of power efficiency and processing capability, suitable for embedded applications that require deterministic system behavior.
  • High-Level Integration: The device integrates programmable analog components, including ADCs and DACs, reducing the need for external components and simplifying the design process. This integration helps in achieving faster time-to-market and reduced board space.
  • Security: Security is a critical feature of the SmartFusion2 series. The A2F500M3G-FG484I includes advanced security features such as a secure boot process, an AES-256 bit encryption/decryption engine, and a random number generator, making it a reliable choice for applications requiring secure data transactions.
  • Package and I/O: The device comes in a FG484 package and offers a generous number of I/O options, providing flexibility in peripheral connections and board design.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +100°C, ensuring reliable performance even under extreme conditions.

Applications

The A2F500M3G-FG484I is designed for applications that demand high reliability, security, and integration. Its versatility makes it suitable for use in industrial automation, automotive systems, complex digital signal processing, secure communications, and Internet of Things (IoT) devices.

In summary, the A2F500M3G-FG484I from Microchip Technology is a sophisticated FPGA solution that offers a perfect blend of flexibility, performance, and security, making it an excellent choice for designers looking to create advanced digital systems with minimized development time and cost.

You May Also Be Interested in

Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Need more? Email Us
Broadcom Limited
CABLE MODEM
Lowest to $65.2829
Broadcom Limited
DOCSIS 3.0 DATA MODEM / System On Chip (SOC) IC *
Lowest to $14.1291
Intel
IC SOC CORTEX-A9 1.5GHZ 780FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 160K Logic Elements 1.5GHz 780-FBGA, FC (29x29)
Need more? Email Us
Broadcom Limited
DOCSIS 3.0 DATA GATEWAY / System On Chip (SOC) IC *
Need more? Email Us
Cirrus Logic Inc.
AUDIO DECODER SOC / System On Chip (SOC) IC *
Need more? Email Us
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $89.7643
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $2.4359
Broadcom Limited
CABLE MODEM / System On Chip (SOC) IC *
Lowest to $23.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess