EN
  • EN
  • DE

A3P125-2PQG208I

Part No A3P125-2PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 133 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features series Field Programmable Gate Array (FPGA) IC 133 36864 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 133
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3P125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908929-A3P125-2PQG208I
Ultra Librarian 3D Model Ultra Librarian A3P125-2PQG208I CAD Model

Description

The A3P125-2PQG208I is a high-performance FPGA (Field-Programmable Gate Array) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product belongs to Microchip's ProASIC3 series, designed for a wide range of applications that require low power consumption, high reliability, and advanced security features.

Key Features

  • Technology: Based on the advanced 130 nm flash technology, the A3P125-2PQG208I provides a perfect balance between power efficiency and performance.
  • Logic Elements: This FPGA contains 125K logic elements, enabling complex digital logic designs and supporting a variety of digital signal processing applications.
  • I/O Count: It offers a high I/O count with 208 user I/Os, facilitating extensive interfacing with a wide range of peripherals and other digital systems.
  • Speed Grade: The '-2' speed grade indicates a mid-range performance level suitable for a broad spectrum of intermediate-speed applications.
  • Package: Enclosed in a 208-pin PQFP (Plastic Quad Flat Pack) package, the A3P125-2PQG208I ensures a compact footprint and robust physical protection.
  • Temperature Range: The 'I' suffix denotes an industrial temperature range, making this device reliable for use in harsh environments with temperatures ranging from -40°C to +85°C.
  • Security: With its built-in security features, including a unique device ID and user flash memory, the A3P125-2PQG208I ensures secure configuration and protects intellectual property.

Applications

The versatility of the A3P125-2PQG208I makes it ideal for a range of applications, including but not limited to industrial control systems, automotive electronics, communication devices, medical equipment, and defense systems. Its ability to withstand extreme temperatures and its advanced security features make it particularly well-suited for applications in challenging environments where data integrity and operational reliability are of paramount importance.

Why Choose A3P125-2PQG208I?

For designers and engineers looking for a reliable, secure, and power-efficient FPGA solution, the A3P125-2PQG208I from Microchip Technology stands out as an excellent choice. Its robust feature set, coupled with the support and reliability offered by Microchip, ensures that this FPGA can meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 215 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess