EN
  • EN
  • DE

MKE02Z64VQH2

Part No MKE02Z64VQH2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Operating characteristics : Flash write voltage range: 2.7 to 5.5 V | IC MCU 32BIT 64KB FLASH 64QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
The number of I/O 57
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x6b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 1223982-MKE02Z64VQH2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKE02Z64VQH2 CAD Model

Description

The NXP MKE02Z64VQH2 is a robust and versatile microcontroller (MCU) designed to meet the demands of a wide range of embedded applications. This 32-bit MCU is part of the Kinetis E series, which is engineered for cost-sensitive applications requiring low power consumption and high performance.

Key Features

  • Core: ARM Cortex-M0+ processor, running at a frequency of up to 20 MHz, which provides an optimal balance between processing power and energy efficiency.
  • Memory: Comes equipped with 64 KB of flash memory and 4 KB of RAM, allowing for efficient program storage and smooth operation.
  • Package: Available in an 80-pin QFP package, which offers ample I/O options for interfacing with external components and peripherals.
  • Power Efficiency: Features multiple power-saving modes, including low-power run, wait, and stop modes, making it ideal for battery-powered and portable applications.
  • Analog Modules: Includes a variety of analog components such as a 12-bit analog-to-digital converter (ADC) and an analog comparator, enhancing its capability to handle analog signals in real-time.
  • Timers and Communication Interfaces: Equipped with a range of timers, and communication interfaces including I2C, SPI, and UART, allowing for easy integration into a system and communication with other devices.
  • Reliability: Designed with reliability in mind, the MKE02Z64VQH2 is built to withstand harsh environments and is suitable for industrial and automotive applications.

Applications

The MKE02Z64VQH2 is an ideal choice for a multitude of applications, such as home appliances, industrial control systems, automotive electronics, and consumer electronics. Its robust feature set ensures that engineers can design flexible and reliable systems across various domains.

Development Support

NXP supports the MKE02Z64VQH2 with a comprehensive suite of development tools, including software libraries, development boards, and the MCUXpresso IDE, which simplifies the development process and reduces time-to-market.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1691 $57.1837
15+ $6.7029 $100.5435
24+ $6.4934 $155.8416
32+ $6.2840 $201.0880
42+ $6.0745 $255.1290
56+ $5.4461 $304.9816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 756 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess