EN
  • EN
  • DE

A3P125-PQG208I

Part No A3P125-PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 133 I/O 208QFP  /  series Field Programmable Gate Array (FPGA) IC 133 36864 208-BFQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Total RAM Bits 36864
Number of I/O 133
Number of Gates 125000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A3P125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 1100-1302,A3P125-PQG208I-ND
Standard Package 24
Win Source Part Number 1005933-A3P125-PQG208I
Ultra Librarian 3D Model Ultra Librarian A3P125-PQG208I CAD Model

Description

Microchip Technology's A3P125-PQG208I FPGA

Introducing the robust and versatile A3P125-PQG208I FPGA (Field-Programmable Gate Array) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance FPGA is part of Microchip's ProASIC3 series, designed to meet the needs of a wide range of applications across various industries, including automotive, consumer electronics, telecommunications, and aerospace.

The A3P125-PQG208I is engineered to deliver exceptional performance with its 125K system gates that provide ample logic for complex designs. Its PQG208 package is a 208-pin QFP (Quad Flat Package), which ensures a compact footprint on the PCB (Printed Circuit Board) while offering adequate I/O (Input/Output) capabilities for most applications.

One of the standout features of this FPGA is its low power consumption, making it an ideal choice for power-sensitive applications. It operates at an industrial temperature range of -40°C to +85°C, ensuring reliability and stability in harsh environments. Furthermore, the device is characterized by its in-system programmability and reconfigurability, allowing for updates and modifications post-deployment, which is critical for future-proofing products and systems.

The A3P125-PQG208I is equipped with non-volatile flash memory, which means that it retains its configuration even after power cycles. This is particularly beneficial for applications that require high levels of security and data integrity. Additionally, the FPGA supports a variety of I/O standards, including LVCMOS, LVTTL, and LVDS, providing flexibility in interfacing with other components on the system.

For developers, Microchip Technology provides comprehensive support and resources, including development kits, software tools, and documentation, to facilitate the design and deployment process. The A3P125-PQG208I is not just a component; it's a solution that empowers designers to create innovative and efficient systems with reduced time-to-market.

In summary, the A3P125-PQG208I FPGA from Microchip Technology is a highly reliable and flexible solution that offers the perfect balance between performance, power consumption, and programmability, making it an excellent choice for a multitude of applications that demand the best in embedded control.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess