EN
  • EN
  • DE

A3P600L-1FGG484

Part No A3P600L-1FGG484
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 235 I/O 484FBGA / ProASIC3L Field Programmable Gate Array (FPGA) IC 235 110592 484-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Total RAM Bits 110592
Number of I/O 235
Number of Gates 600000
Voltage - Supply 1.14V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number A3P600
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 40 pcs
Win Source Part Number 1381292-A3P600L-1FGG484
Ultra Librarian 3D Model Ultra Librarian A3P600L-1FGG484 CAD Model

Description

Product Overview: A3P600L-1FGG484

The A3P600L-1FGG484 is a cutting-edge Field Programmable Gate Array (FPGA) from Microchip Technology, designed for a wide array of applications that demand high-speed logic operations and flexibility. This device is part of the ProASIC3 series, which is renowned for its low power consumption and high functionality.

Key Features

  • Flash-based Technology: The A3P600L-1FGG484 utilizes non-volatile flash technology, ensuring data retention without the need for external memory and providing a secure and reliable solution for system designs.
  • Logic Elements: This FPGA is equipped with a high number of logic elements, enabling complex logic functions and the development of sophisticated digital circuits.
  • High-Density I/O: The device features a 484-pin Fine Grid Array (FGA) package, offering ample input/output options for interfacing with a variety of peripherals and other digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the A3P600L-1FGG484 operates with a low static power profile, making it suitable for power-sensitive applications.
  • In-System Programmability: Users can program and reprogram the FPGA in-system through a serial interface, providing flexibility and ease of updates after deployment.
  • Performance: With its high-speed performance, this FPGA can meet the requirements of demanding applications that require quick data processing and real-time operations.

Applications

The versatility of the A3P600L-1FGG484 makes it ideal for a variety of industries and applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Security systems

As a product from Microchip Technology, a leader in the semiconductor industry, the A3P600L-1FGG484 FPGA is backed by robust support and documentation, ensuring developers have all the resources they need to successfully integrate this device into their solutions.

You May Also Be Interested in

Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess