EN
  • EN
  • DE

MCIMX6DP6AVT1AA

Part No MCIMX6DP6AVT1AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6DP 1.0GHZ 624FCBGA / ARM? Cortex?-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series i.MX6DP
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, DDR3L, DDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Mounting Type Surface Mount
Package / Case 624-FBGA, FCBGA
Supplier Device Package 624-FCBGA (21x21)
Additional Interfaces CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART
Base Product Number MCIMX6
Standard Package 1 pcs
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 884005-MCIMX6DP6AVT1AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6DP6AVT1AA CAD Model

Description

Product Overview: MCIMX6DP6AVT1AA

The MCIMX6DP6AVT1AA is a high-performance, energy-efficient processor from NXP Semiconductors, designed to meet the needs of advanced multimedia and visual computing applications. This processor is part of the i.MX 6DualPlus family, which is built on the ARM® Cortex®-A9 technology, offering a dual-core platform for robust processing capabilities.

Key Features

  • Advanced Processing Cores: The device features two ARM Cortex-A9 cores, each capable of speeds up to 1.2 GHz, which enables simultaneous processing of multiple tasks with high efficiency.
  • 3D Graphics Acceleration: Equipped with a 3D graphics processor that supports OpenGL® ES 3.0 and DirectX 11, the MCIMX6DP6AVT1AA delivers rich visual experiences and is ideal for gaming and interactive applications.
  • 2D Graphics Accelerator: A separate 2D accelerator is provided for enhanced UI rendering and improved performance in graphic-intensive applications.
  • Video Processing: The processor includes a multi-format HD video decoder and encoder that supports up to 1080p high-definition video playback and recording.
  • Integrated Multimedia: With an array of multimedia interfaces, including HDMI, LVDS, MIPI-DSI, and MIPI-CSI, the MCIMX6DP6AVT1AA can handle a variety of multimedia formats and connections.
  • High Connectivity: Features include dual CAN, dual USB, Ethernet, and multiple UART, I2C, and SPI interfaces for comprehensive peripheral and network connectivity.
  • Energy Efficiency: The processor is designed with power-saving features that make it suitable for battery-powered devices, ensuring long operational life and reduced power costs.
  • Package: Available in a 21 x 21 mm, 0.8 mm pitch, FCCSP package, the MCIMX6DP6AVT1AA is designed for space-constrained applications.

Applications

The NXP MCIMX6DP6AVT1AA processor is versatile and can be used in a range of applications, such as:

  • Advanced Industrial Control and Automation
  • Interactive Point-of-Sale and Kiosks
  • In-vehicle Infotainment Systems
  • Smart Home Devices and Automation
  • Portable Medical Devices
  • High-Performance General Embedded Computing

This processor is an excellent choice for developers looking for a balance between performance, power consumption, and multimedia capabilities. With its rich feature set and flexibility, the MCIMX6DP6AVT1AA enables the creation of cutting-edge products that can adapt to the ever-growing demands of the modern consumer and industrial markets.

You May Also Be Interested in

Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.4949 $106.4949
2+ $103.0596 $206.1192
3+ $99.6243 $298.8729
4+ $89.3184 $357.2736
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 813 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess