EN
  • EN
  • DE

A3PE1500-FG484I

Part No A3PE1500-FG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 280 I/O 484FBGA / ProASIC3E Field Programmable Gate Array (FPGA) IC 280 276480 484-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Total RAM Bits 276480
Number of I/O 280
Number of Gates 1500000
Voltage - Supply 1.425V ~ 1.575V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number A3PE1500
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1323165-A3PE1500-FG484I
Ultra Librarian 3D Model Ultra Librarian A3PE1500-FG484I CAD Model

Description

The A3PE1500-FG484I, manufactured by Microchip Technology, is a high-performance, feature-rich programmable logic device (PLD) designed to meet the demanding needs of today's complex digital systems. This device is part of the ProASIC3 series, which offers a cost-effective solution for implementing custom logic without the need for high-volume production runs typically associated with custom ASICs.

Key Features

  • Device Type: FPGA - Field Programmable Gate Array
  • Series: ProASIC3
  • Total Logic Elements: 1,500,000
  • Total RAM Bits: 504,576
  • Number of I/O: 300
  • Package / Case: 484-FBGA (Fine Pitch Ball Grid Array)
  • Speed Grade: Industrial
  • Operating Temperature: -40°C to +85°C (Industrial range)
  • Supply Voltage: 1.5V
  • Mounting Type: Surface Mount

Product Applications

The A3PE1500-FG484I is suitable for a wide range of applications, including but not limited to industrial control systems, automotive electronics, communication infrastructure, and consumer electronics. Its robust feature set enables designers to create complex, high-speed digital logic circuits while minimizing power consumption and maximizing reliability.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the A3PE1500-FG484I is no exception. It is designed to meet stringent industry standards, ensuring high performance and durability in the most challenging environments. The industrial temperature rating makes it reliable for use in extreme conditions without compromising on functionality or performance.

Design Support and Resources

Designers can take advantage of Microchip's comprehensive suite of development tools and software to streamline the design process. Technical documentation, application notes, and reference designs are available to help accelerate time-to-market. Additionally, Microchip's customer support and technical assistance ensure that any design challenges can be addressed promptly.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $521.2309 $521.2309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess