EN
  • EN
  • DE

A3PE3000-FG484

Part No A3PE3000-FG484
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 341 I/O 484FBGA / ProASIC3E Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3E
Package Tray
Product Status Active
Total RAM Bits 516096
Number of I/O 341
Number of Gates 3000000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Win Source Part Number 1357194-A3PE3000-FG484
Ultra Librarian 3D Model Ultra Librarian A3PE3000-FG484 CAD Model

Description

The A3PE3000-FG484 is a high-performance Field-Programmable Gate Array (FPGA) from Microchip Technology, designed to deliver exceptional flexibility and efficiency for a wide range of applications. This device is part of Microchip's ProASIC3E series, which is renowned for providing low power consumption and high functionality within a compact form factor.

Featuring a fine-grained, programmable logic fabric, the A3PE3000-FG484 allows for rapid prototyping and design iterations, making it an ideal choice for designers looking to accelerate time-to-market for their products. With 3 million system gates, this FPGA provides ample logic resources to handle complex digital systems and signal processing tasks with ease.

Key Features:

  • Logic Elements: The A3PE3000-FG484 is equipped with a rich array of logic elements, including 3 million system gates, which are essential for implementing intricate digital designs and algorithms.
  • Memory Resources: It includes integrated memory blocks that offer significant on-chip storage capabilities, facilitating the design of systems with high data throughput requirements.
  • I/O Pins: The device supports a versatile set of I/O standards and comes with 484 pins, providing designers with a flexible interface to connect with other components in a system.
  • Package Type: Housed in a 484-pin FineLine BGA package, the A3PE3000-FG484 ensures a compact footprint, making it suitable for space-constrained applications.
  • In-System Programmability: With its in-system programmability feature, this FPGA can be configured and reconfigured in the field, enabling on-the-fly updates and system upgrades.
  • Security: The ProASIC3E series, including the A3PE3000-FG484, provides robust security features, such as flash lock and a unique device ID, to protect intellectual property and prevent unauthorized access.

Whether you're developing industrial control systems, automotive electronics, consumer devices, or telecommunications equipment, the A3PE3000-FG484 offers a versatile platform that can adapt to your design requirements. Microchip Technology's commitment to quality and reliability ensures that this FPGA will provide a stable and durable solution for your electronic designs.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $307.0378 $307.0378
2+ $275.2753 $550.5506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess