EN
  • EN
  • DE

A40MX04-2PL44I

Part No A40MX04-2PL44I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
Manufacturer Microchip Technology
Series MX
Package Tray
Part Status Obsolete
Number of I/O 34
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name A40MX04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 54
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908981-A40MX04-2PL44I
Ultra Librarian 3D Model Ultra Librarian A40MX04-2PL44I CAD Model

Description

Microchip Technology's A40MX04-2PL44I FPGA

Microchip Technology's A40MX04-2PL44I is a high-performance FPGA (Field Programmable Gate Array) that is part of the ProASIC3 series, designed to meet the needs of a wide range of embedded systems applications. This particular model is well-suited for designers looking for a blend of versatility, reliability, and cost-effectiveness in their digital logic designs.

The A40MX04-2PL44I FPGA is built on a non-volatile flash technology, which means that it retains its configuration even after power is removed. This feature ensures that the device can quickly come online without the need for external configuration memory, thus providing an instant-on capability that is crucial for many applications where rapid startup is necessary.

Featuring 40,000 system gates, the device provides ample logic resources for complex digital designs. It is equipped with a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is recognized for its compact footprint and ease of integration into a variety of PCB (Printed Circuit Board) designs. This makes the A40MX04-2PL44I a versatile choice for space-constrained applications.

One of the key advantages of the A40MX04-2PL44I FPGA is its inherent security features. The device includes a unique in-system programmability that allows for secure updates of the configuration data, making it an ideal choice for applications that require frequent firmware updates while maintaining a high level of security against unauthorized access.

Furthermore, the A40MX04-2PL44I supports a wide range of I/O standards, providing designers with the flexibility to interface with various types of peripherals and other digital systems. Its robust I/O capabilities ensure that it can be integrated into a diverse array of applications, from industrial control systems to consumer electronics.

In conclusion, the A40MX04-2PL44I from Microchip Technology is a robust and secure FPGA solution that offers the reliability and performance required by modern digital applications. Its non-volatile nature, coupled with the ability to support various I/O standards, makes it a highly adaptable and efficient choice for designers looking to bring their innovative ideas to life.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess