EN
  • EN
  • DE

PIC24FJ32GA102-E/SS

Part No PIC24FJ32GA102-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC24FJ32GA102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889780-PIC24FJ32GA102-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GA102-E/SS CAD Model

Description

Microchip Technology's PIC24FJ32GA102-E/SS Microcontroller

The PIC24FJ32GA102-E/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for power-conscious applications requiring a rich feature set and robust performance. This MCU is part of Microchip's renowned PIC24F family, known for their exceptional power efficiency and processing capabilities. The PIC24FJ32GA102-E/SS is housed in a compact SSOP (Shrink Small Outline Package) with 28 pins, making it an excellent choice for space-constrained applications.

At the heart of the PIC24FJ32GA102-E/SS is a 16-bit modified Harvard architecture processor. It boasts a maximum CPU speed of 32 MHz, providing a perfect balance between power consumption and processing speed. With 32KB of flash memory and 4KB of RAM, this microcontroller offers ample space for complex applications and data handling.

This MCU features a wide range of peripherals, including:

  • 10-bit Analog-to-Digital Converters (ADCs): With up to 13 channels, these ADCs allow for precise analog signal measurement, suitable for sensor interfacing and data acquisition tasks.
  • Multiple Communication Interfaces: The device includes UART, SPI, and I2C modules, enabling versatile serial communication options for interfacing with other devices and peripherals.
  • Timers and Input/Output Ports: A variety of timers and up to 21 I/O pins provide the flexibility needed for timing operations and interfacing with external components.

The PIC24FJ32GA102-E/SS also features advanced power management capabilities, with several power modes to minimize consumption. These modes, such as Idle and Sleep, allow designers to tailor the power usage according to the application's needs, extending the life of battery-operated devices.

Microchip's MPLAB® development environment supports the PIC24FJ32GA102-E/SS, offering a comprehensive suite of tools for development and debugging. Additionally, the MCU is compatible with Microchip's PICkit™ and ICD programmers/debuggers, streamlining the development process from prototype to production.

Overall, the PIC24FJ32GA102-E/SS from Microchip Technology is an exceptional choice for designers looking for an MCU that combines efficiency, power, and a rich set of features, all in a small form factor. It is well-suited for a variety of applications, including industrial control systems, automotive applications, consumer electronics, and more.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess