EN
  • EN
  • DE

MK10DN64VMP5

Part No MK10DN64VMP5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family | IC MCU 32BIT 64KB FLASH 64MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 44
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 19x16b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LFBGA
Supplier Device Package 64-MAPBGA (5x5)
Family Part Number MK10DN64
Manufacturer Pack Quantity 640
MSL Level 3 (168 Hours)
Win Source Part Number 1223820-MK10DN64VMP5
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DN64VMP5 CAD Model

Description

Product Overview: NXP MK10DN64VMP5 Microcontroller

The NXP MK10DN64VMP5 microcontroller is a feature-rich and versatile processing solution designed for a wide range of applications. This powerful microcontroller is part of NXP's Kinetis K10 MCU family, which is built on the ARM Cortex-M4 core architecture, known for its excellent performance and efficiency.

Key Features

  • Core: ARM Cortex-M4 running at up to 100 MHz, with Floating Point Unit (FPU) for enhanced computational efficiency.
  • Memory: 64 KB of flash memory and 16 KB of SRAM provide ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication options such as I2C, SPI, UART/USART, USB OTG, and CAN, ensuring flexible connectivity options for peripheral devices.
  • Analog Modules: Features several analog components including a 16-bit ADC, 12-bit DAC, and analog comparators, making it suitable for applications requiring precise analog signal processing.
  • Timers and PWM: Multiple timer/counters, PWM modules, and a Real-Time Clock (RTC) provide extensive timing and control capabilities.
  • Security: Includes a hardware encryption module for secure data transfer and storage, enhancing the security of your application.
  • Power Management: Offers multiple power-saving modes to optimize energy consumption for battery-powered or energy-sensitive applications.

Applications

The MK10DN64VMP5 is ideal for a variety of applications, including industrial control, medical devices, smart metering, IoT endpoints, and portable electronics. Its robust set of features allows developers to create complex and reliable systems that require real-time control, connectivity, and advanced computational capabilities.

Package and Quality

The microcontroller is offered in a 64-LQFP package, providing a compact footprint while still allowing for easy soldering and integration into a wide range of products. NXP's commitment to quality ensures that the MK10DN64VMP5 meets stringent reliability standards for commercial and industrial applications.

Development Support

NXP provides comprehensive development support for the MK10DN64VMP5, including development boards, software tools, and a strong ecosystem of third-party resources. This support helps accelerate the design process and brings products to market faster.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6766 $60.0894
22+ $5.4783 $120.5226
33+ $5.3071 $175.1343
45+ $5.1360 $231.1200
59+ $4.9647 $292.9173
78+ $4.4511 $347.1858
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess