EN
  • EN
  • DE

A40MX04-PL44

Part No A40MX04-PL44
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series MX
Package Tray
Product Status Obsolete
Programmable Not Verified
Number of I/O 34
Number of Gates 6000
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number A40MX04
Standard Package 54 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 744155-A40MX04-PL44
Ultra Librarian 3D Model Ultra Librarian A40MX04-PL44 CAD Model

Description

Microchip Technology's A40MX04-PL44 FPGA

The A40MX04-PL44 is a highly versatile and reliable Field Programmable Gate Array (FPGA) from Microchip Technology, designed to meet the needs of a wide range of applications. This integrated circuit is part of Microchip's well-regarded A40MX series, known for its mix of high performance, low power consumption, and cost-effectiveness.

The A40MX04-PL44 FPGA is housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint suitable for space-constrained applications while still offering sufficient I/O capabilities for complex designs. This device is built on a non-volatile, antifuse technology, which ensures high levels of design security as the configuration cannot be read back or altered, making it an excellent choice for sensitive and secure applications.

With its reprogrammable logic, this FPGA allows designers to create and iterate their digital logic circuits without the need for expensive mask changes or a lengthy development cycle. The A40MX04-PL44 is ideal for custom logic solutions, and it can be used to implement a variety of digital functions, including but not limited to, digital signal processing (DSP), custom I/O interfaces, complex state machines, and protocol bridging.

Key features of the A40MX04-PL44 include its support for high-speed system performance and its ability to integrate multiple functions onto a single chip. This reduces the need for additional components on the PCB, leading to reduced system costs and improved reliability. Additionally, the FPGA's live at power-up capability ensures that the device starts operating immediately after power is applied, which is crucial for systems that require fast initialization times.

Designers can take advantage of the comprehensive development tools provided by Microchip Technology, which include software for design entry, simulation, and device programming. This ensures a smooth design process from concept to implementation, making the A40MX04-PL44 a smart choice for both prototyping and production volumes.

In summary, the A40MX04-PL44 FPGA from Microchip Technology is a robust, cost-effective solution that offers the flexibility and performance needed for a multitude of digital logic applications. Its non-volatile, secure configuration and compact packaging make it an attractive option for designers looking to create reliable and efficient systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess