EN
  • EN
  • DE

A54SX16A-PQG208I

Part No A54SX16A-PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 175 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features series Field Programmable Gate Array (FPGA) IC 175 208-BFQFP
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 175
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A54SX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843938-A54SX16A-PQG208I
Ultra Librarian 3D Model Ultra Librarian A54SX16A-PQG208I CAD Model

Description

Microchip Technology's A54SX16A-PQG208I: A Robust FPGA Solution

Microchip Technology's A54SX16A-PQG208I is a high-performance Field-Programmable Gate Array (FPGA) that is part of the SX-A family, designed to meet the needs of a wide range of applications requiring flexibility, speed, and reliability. This advanced FPGA comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, offering a compact footprint for space-constrained designs.

Key Features:

  • System Performance: The A54SX16A-PQG208I is engineered to deliver exceptional system performance for complex digital processing tasks. Its architecture is optimized for a high-speed operation which is essential for data-intensive applications.
  • Logic Elements: With a rich array of logic elements, this FPGA provides the necessary resources to implement multifaceted logic functions and algorithms, making it an ideal choice for custom logic solutions.
  • I/O Capabilities: The device boasts a robust set of input/output options, ensuring versatile connectivity and interfacing capabilities with other components in a system. This versatility makes it suitable for a variety of digital interfacing requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the A54SX16A-PQG208I maintains a low power profile, which is critical for portable and power-sensitive applications.
  • Temperature Range: This FPGA operates within an industrial temperature range, ensuring reliable performance under extreme conditions and making it suitable for industrial-grade applications.
  • Reprogrammability: As with all FPGAs, the A54SX16A-PQG208I is reprogrammable, allowing for updates and changes to the implemented logic without the need for hardware modifications. This feature provides significant flexibility and longevity to the design it is integrated into.

Applications:

The A54SX16A-PQG208I is designed to cater to a broad spectrum of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices

With its powerful features and robust design, the A54SX16A-PQG208I from Microchip Technology is a versatile and reliable FPGA solution that delivers the performance and flexibility required for today's demanding electronic designs.

You May Also Be Interested in

Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess