EN
  • EN
  • DE

A54SX32A-1PQ208

Part No A54SX32A-1PQ208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 174 I/O 208QFP / SX-A Field Programmable Gate Array (FPGA) IC 174 208-BFQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX-A
Package Tray
Product Status Obsolete
Number of LABs/CLBs 2880
Number of I/O 174
Number of Gates 48000
Voltage - Supply 2.25V ~ 5.25V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A54SX32A
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1354630-A54SX32A-1PQ208
Ultra Librarian 3D Model Ultra Librarian A54SX32A-1PQ208 CAD Model

Description

Product Overview: A54SX32A-1PQ208 from Microchip Technology

The A54SX32A-1PQ208 is a high-performance FPGA (Field-Programmable Gate Array) from Microchip Technology, designed to meet the needs of complex digital systems. This advanced semiconductor device offers a flexible solution for custom logic designs, allowing engineers to implement their custom hardware circuits without the need for costly and time-consuming custom silicon manufacturing.

Key Features

  • Device Family: The A54SX32A is part of the SX-A family of FPGAs, known for their speed and efficiency.
  • Logic Elements: It contains a rich array of logic elements that can be programmed to perform a wide range of digital functions.
  • System Gates: With up to 32,000 system gates, this FPGA provides ample space for complex logic designs and data processing tasks.
  • I/O Pins: The device includes 208 user I/O pins, offering excellent interface capabilities with other components in a system.
  • Package Type: The A54SX32A-1PQ208 comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is well-suited for surface-mount technology and provides a compact footprint for space-constrained applications.

Applications

The versatility of the A54SX32A-1PQ208 makes it ideal for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Aerospace and defense systems

Programming and Configuration

Microchip Technology provides comprehensive software tools for the design, simulation, and programming of the A54SX32A-1PQ208 FPGA. These tools enable designers to quickly bring their digital systems from concept to reality, with support for schematic entry, HDL synthesis, and a wide range of third-party development environments.

Quality and Reliability

As with all Microchip products, the A54SX32A-1PQ208 FPGA is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding applications. Microchip's commitment to quality extends through their design, testing, and support services, making the A54SX32A-1PQ208 a trusted choice for engineers and designers worldwide.

You May Also Be Interested in

Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess