EN
  • EN
  • DE

A54SX72A-1PQ208

Part No A54SX72A-1PQ208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 171 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 171 208-BFQFP
Manufacturer Microchip Technology
Series SX-A
Package Tray
Part Status Obsolete
Number of I/O 171
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A54SX72A
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909043-A54SX72A-1PQ208
Ultra Librarian 3D Model Ultra Librarian A54SX72A-1PQ208 CAD Model

Description

Product Overview: A54SX72A-1PQ208

The A54SX72A-1PQ208 is a high-performance Field Programmable Gate Array (FPGA) from Microchip Technology, designed to meet the needs of complex digital systems. This advanced semiconductor device is part of Microchip's SX-A family, which is renowned for its robust security features, high-speed operation, and efficient power consumption. The A54SX72A-1PQ208 is an ideal choice for designers looking to implement flexible, programmable logic in a wide range of applications, including telecommunications, automotive, industrial control systems, and consumer electronics.

Key Features

  • Density and Performance: The A54SX72A-1PQ208 boasts a high logic density with 72,000 system gates, providing ample space for complex logic designs and high-speed data processing.
  • I/O Capability: Equipped with 208-pin PQFP (Plastic Quad Flat Pack) packaging, this FPGA offers a substantial number of input/output options for versatile connectivity and integration into various system architectures.
  • System-Level Integration: This device supports system-level integration features, including embedded RAM, high-performance I/Os, and support for numerous industry-standard bus interfaces.
  • Security: Security is a cornerstone of the SX-A family, and the A54SX72A-1PQ208 includes advanced security features to protect intellectual property and prevent unauthorized access or tampering with the device's configuration.
  • Power Efficiency: Designed with power efficiency in mind, this FPGA offers low-power operation modes, reducing the overall power consumption of the system and extending the life of battery-powered applications.
  • Software Support: Microchip Technology provides comprehensive software tools for design, simulation, and programming of the A54SX72A-1PQ208, ensuring a smooth development process from concept to deployment.

Applications

The A54SX72A-1PQ208's versatility makes it suitable for a variety of applications, including but not limited to:

  • High-speed communication systems
  • Automotive electronics
  • Industrial automation and control systems
  • Medical devices
  • Consumer electronics

Overall, the A54SX72A-1PQ208 from Microchip Technology is a powerful and reliable FPGA solution that provides designers with the flexibility and performance required for today's demanding electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7175 $242.7175
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess