EN
  • EN
  • DE

AFS600-1FGG484K

Part No AFS600-1FGG484K
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 172 I/O 484FBGA / Fusion® Field Programmable Gate Array (FPGA) IC 172 110592 484-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series Fusion®
Package Tray
Total RAM Bits 110592
Number of I/O 172
Number of Gates 600000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -55°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number AFS600
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60 pcs
Win Source Part Number 1381374-AFS600-1FGG484K
Ultra Librarian 3D Model Ultra Librarian AFS600-1FGG484K CAD Model

Description

Introducing the AFS600-1FGG484K from Microchip Technology

The AFS600-1FGG484K is a state-of-the-art Field Programmable Gate Array (FPGA) brought to you by Microchip Technology, a leader in the semiconductor industry. This advanced integrated circuit is designed to deliver high-performance, flexibility, and reliability for a wide range of applications in the modern electronic landscape.

Key Features and Benefits

  • High Capacity: The AFS600-1FGG484K offers a robust logic capacity that is well-suited for complex digital systems, making it an ideal choice for designers looking to implement intricate designs without sacrificing performance.
  • Power Efficiency: This FPGA is engineered for power-sensitive applications, providing an optimal balance between performance and power consumption. Its low-power architecture ensures that systems operate efficiently, reducing the overall energy footprint.
  • Flexibility: With its reprogrammable nature, the AFS600-1FGG484K allows for rapid prototyping and iterative design. Engineers can modify their logic designs and functionality without the need for costly hardware changes, greatly accelerating the development cycle.
  • Connectivity: The device comes equipped with an array of I/O options, supporting a variety of interface standards. This ensures seamless integration into existing systems and facilitates communication with a broad range of peripherals and other devices.
  • Advanced Security: Security is a paramount concern in today's digital environment, and the AFS600-1FGG484K addresses this with robust security features designed to protect intellectual property and prevent unauthorized access.

Applications

The versatility of the AFS600-1FGG484K makes it suitable for numerous applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Data communication equipment
  • Medical devices

With its 484-pin FineLine BGA package, the AFS600-1FGG484K provides a compact form factor that is ideal for space-constrained applications while still delivering the robust capabilities expected from a high-end FPGA. Whether you are developing next-generation consumer gadgets or sophisticated industrial automation systems, the AFS600-1FGG484K from Microchip Technology offers the performance, efficiency, and adaptability needed to drive your projects forward.

For more information on the AFS600-1FGG484K, including detailed specifications, technical documentation, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess