EN
  • EN
  • DE

AGL1000V5-FGG144I

Part No AGL1000V5-FGG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 97 147456 24576 144-LBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 97
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name AGL1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911230-AGL1000V5-FGG144I
Ultra Librarian 3D Model Ultra Librarian AGL1000V5-FGG144I CAD Model

Description

The AGL1000V5-FGG144I is a high-performance, low-power FPGA (Field Programmable Gate Array) device from the renowned manufacturer Microchip Technology. This integrated circuit is designed to deliver advanced features and robust performance for a wide range of applications, including industrial control systems, automotive electronics, communication devices, and consumer electronics.

Key Features

  • High Capacity: The AGL1000V5-FGG144I boasts a large number of logic elements, making it capable of handling complex designs and algorithms.
  • Low Power Consumption: Engineered for efficiency, this device operates with reduced power requirements, contributing to energy savings and extended battery life in portable applications.
  • High-Speed I/O: With its high-speed input/output capabilities, the AGL1000V5-FGG144I ensures fast data transfer rates, which is critical for real-time processing and high-bandwidth applications.
  • Robust Security Features: Security is a top priority, and this FPGA includes features to protect against unauthorized access and tampering, ensuring the integrity and confidentiality of your data.
  • Reliability: The AGL1000V5-FGG144I is designed to meet the stringent requirements of industrial-grade components, offering a wide operating temperature range and high resistance to environmental conditions.
  • Programmability: As an FPGA, it provides the flexibility to be programmed and re-programmed to suit different tasks and applications, which is invaluable for prototyping and iterative design processes.

Package and Quality

Encased in a compact 144-pin Fine Grid Array (FGG) package, the AGL1000V5-FGG144I is designed for space-constrained applications without compromising on functionality. Moreover, it adheres to the industrial temperature grade, ensuring reliable operation under extreme conditions. Microchip Technology's commitment to quality is evident in this product's rigorous testing and compliance with industry standards.

Applications

The versatility of the AGL1000V5-FGG144I makes it suitable for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Telecommunications infrastructure

In summary, the AGL1000V5-FGG144I from Microchip Technology is a powerful FPGA that offers a blend of performance, efficiency, and flexibility, making it an excellent choice for designers looking to push the boundaries of innovation.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $407.4627 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess