EN
  • EN
  • DE

UPC7815AHF-AZ

Part No UPC7815AHF-AZ
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description Standard Regulator Pos 15V 1A 3-Pin(3+Tab) TO-220 Isolated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-220-3
RoHS Non-Compliant
Win Source Part Number 1127158-UPC7815AHF-AZ
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC7815AHF-AZ CAD Model

Description

The UPC7815AHF-AZ is a three-terminal positive voltage regulator manufactured by Renesas Electronics America. This regulator is designed to provide a fixed output voltage of +15V with a specified current rating. It is widely used in various electronic circuits to maintain a stable voltage supply for sensitive components.

Applications:

  • Power Supplies: Used to regulate the output voltage in power supply circuits.
  • Instrumentation: Employed in test and measurement equipment to provide stable reference voltages.
  • Industrial Control: Integrated into industrial automation systems for voltage regulation.
  • Consumer Electronics: Used in audio amplifiers, DVD players, and other consumer devices.
  • Microcontroller Circuits: Provides a stable supply voltage for microcontrollers and related components.

Features:

  • Fixed Output Voltage: Provides a stable +15V output.
  • Internal Overload Protection: Includes current limiting and thermal shutdown protection.
  • High Ripple Rejection: Effectively filters out ripple voltage from the input.
  • TO-220 Package: Offers good thermal dissipation capabilities.
  • Simple to Use: Requires minimal external components.

Benefits:

  • Stable Voltage Supply: Ensures consistent and reliable voltage for sensitive components.
  • Overload Protection: Protects the regulator and the connected circuit from damage due to overcurrent or overheating.
  • Clean Output Voltage: Reduces noise and ripple in the output voltage.
  • Easy to Integrate: Simple pinout and minimal external components make it easy to incorporate into existing designs.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.

Additional Details:

The UPC7815AHF-AZ voltage regulator operates by comparing the output voltage to an internal reference voltage and adjusting the output accordingly. It includes built-in protection features such as current limiting and thermal shutdown to prevent damage from overload conditions. The TO-220 package is designed to be mounted on a heatsink to dissipate heat effectively. The regulator typically requires a minimum input voltage of around 17.5V to maintain the +15V output. The operating temperature range is generally from -40°C to +125°C. External capacitors are often used at the input and output to improve stability and transient response. The 'AZ' suffix may denote a specific lead-free or other manufacturing variation. This voltage regulator is a reliable and widely used component for providing stable voltage in a variety of electronic applications.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Zarlink
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess