EN
  • EN
  • DE

AGL250V2-FGG144I

Part No AGL250V2-FGG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA / series Field Programmable Gate Array (FPGA) IC 97 36864 6144 144-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Number of Logic Elements/Cells 6144
Total RAM Bits 36864
Number of I/O 97
Number of Gates 250000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number AGL250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1169862-AGL250V2-FGG144I
Ultra Librarian 3D Model Ultra Librarian AGL250V2-FGG144I CAD Model

Description

Product Overview: AGL250V2-FGG144I from Microchip Technology

The AGL250V2-FGG144I is a cutting-edge FPGA (Field Programmable Gate Array) product from Microchip Technology, tailored for a broad spectrum of applications ranging from industrial control systems to complex digital signal processing. This device is part of the ProASIC3 series, which is renowned for its low power consumption, high performance, and security features.

Key Features

  • High Capacity: The AGL250V2-FGG144I offers a robust logic capacity, making it suitable for implementing complex logic circuits and custom designs.
  • Low Power Operation: Designed with power efficiency in mind, this FPGA ensures reduced power consumption, which is critical for portable and power-sensitive applications.
  • Security: Security is a priority with this device, featuring a unique in-built security system that protects against unauthorized access and IP theft, providing peace of mind for sensitive applications.
  • Reprogrammability: The FPGA is fully reprogrammable, allowing for updates and changes to be made to the logic without the need for hardware modifications, offering flexibility and long-term utility.
  • Package Type: The device comes in a Fine-pitch Grid Array (FGG) package with 144 pins, which allows for a compact design while providing ample I/O options for connectivity.
  • Speed Grade: The '-I' speed grade of the AGL250V2-FGG144I indicates industrial temperature ranges, ensuring reliable performance under extreme conditions.

Applications

The versatility of the AGL250V2-FGG144I makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive systems and infotainment
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Defense and aerospace technology

With its combination of performance, power efficiency, and security, the AGL250V2-FGG144I from Microchip Technology represents a versatile and reliable solution for designers looking to leverage FPGA technology in their next project.

You May Also Be Interested in

Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $620.8956 $620.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess