EN
  • EN
  • DE

AGL600V2-CS281I

Part No AGL600V2-CS281I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 215 I/O 281CSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Product Status Active
Number of Logic Elements/Cells 13824
Total RAM Bits 110592
Number of I/O 215
Number of Gates 600000
Voltage - Supply 1.14V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 281-TFBGA, CSBGA
Supplier Device Package 281-CSP (10x10)
Base Product Number AGL600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1377783-AGL600V2-CS281I
Ultra Librarian 3D Model Ultra Librarian AGL600V2-CS281I CAD Model

Description

Microchip Technology's AGL600V2-CS281I

Introducing the AGL600V2-CS281I, a cutting-edge component from the renowned semiconductor manufacturer, Microchip Technology. This product stands out in the field of integrated circuits, specifically tailored for high-reliability applications where performance and durability are paramount.

The AGL600V2-CS281I is part of Microchip's Igloo2 FPGA family, which is known for its low power consumption and advanced security features. This product is designed to meet the rigorous demands of modern-day electronics, providing a robust solution for designers looking to integrate a field-programmable gate array (FPGA) into their systems.

Key Features:

  • High Performance: With its high-speed logic and abundant memory resources, the AGL600V2-CS281I ensures smooth and efficient operation, even in complex computational tasks.
  • Security: The device offers secure boot, secure key storage, and a unique device identification feature, making it ideal for applications where data protection and confidentiality are critical.
  • Reliability: Rated for industrial temperature ranges (-40°C to 100°C), this product is built to withstand harsh environments and maintain its functionality over a wide range of conditions.
  • Programmability: As an FPGA, it allows for on-site programmability, providing flexibility for updates and design iterations without the need for hardware changes.

The AGL600V2-CS281I is housed in a compact CS281 package, making it suitable for space-constrained applications. Its 281 pins allow for ample connectivity options, ensuring easy integration into a variety of systems. Whether it's for industrial control, automotive, aerospace, or defense applications, the AGL600V2-CS281I brings reliability and performance to your design.

In summary, Microchip Technology's AGL600V2-CS281I is a versatile and secure FPGA solution that provides exceptional performance and reliability for high-stakes applications. Its robust feature set and adaptability make it a top choice for engineers and designers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess