EN
  • EN
  • DE

MCIMX233DAG4B

Part No MCIMX233DAG4B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX23 Applications Processor Reference Manual | IC MPU I.MX23 454MHZ 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 454MHz
Co-Processors/DSP Data; DCP
RAM Controllers DRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
USB USB 2.0 + PHY (1)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -10°C ~ 70°C
Security Features Cryptography, Hardware ID
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Additional Interfaces I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Family Part Number MCIMX233
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1220729-MCIMX233DAG4B
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX233DAG4B CAD Model

Description

The MCIMX233DAG4B is a high-performance, low-power, multimedia application processor from NXP Semiconductors. This advanced integrated circuit is part of NXP's i.MX23 family, designed to provide a versatile solution for a wide range of consumer electronics, including portable media players, smart appliances, and various Internet of Things (IoT) devices.

Key Features:

  • Core: The processor is built around an ARM926EJ-S core, which operates at speeds up to 454 MHz, offering a balance of processing power and energy efficiency.
  • Memory: It supports a variety of memory interfaces including 16-bit LP-DDR, DDR2, and SLDRAM, making it flexible for different design requirements.
  • Audio: With an integrated audio codec, the MCIMX233DAG4B can handle multiple audio formats, making it ideal for multimedia applications that require high-quality sound.
  • Power Management: The device includes an on-chip power management unit (PMU) which reduces the complexity of external power supply and helps to minimize power consumption.
  • Interface Support: It features a range of interfaces such as USB 2.0 Full Speed, SSP, SDIO, and I2C, allowing for connectivity with various peripherals and other devices.
  • Graphics: The integrated LCD controller supports up to 24-bit color and various display resolutions, providing clear and vibrant visuals for user interfaces and video playback.

Applications:

The versatility of the MCIMX233DAG4B makes it suitable for a multitude of applications. It is particularly adept in:

  • Portable multimedia devices
  • Smart home devices and appliances
  • Industrial control systems
  • Handheld medical equipment
  • IoT and smart connected devices

Environmental and Quality Certifications:

The MCIMX233DAG4B is designed to meet the stringent requirements of the modern electronics industry, with certifications in environmental management and quality assurance standards such as RoHS compliance and lead-free manufacturing, ensuring both sustainability and reliability.

You May Also Be Interested in

NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess