EN
  • EN
  • DE

AGLN010V2-UCG36

Part No AGLN010V2-UCG36
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 23 I/O 36UCSP / IGLOO nano Field Programmable Gate Array (FPGA) IC 23 260 36-WFBGA, CSPBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Product Status Obsolete
Number of Logic Elements/Cells 260
Number of I/O 23
Number of Gates 10000
Voltage - Supply 1.14V ~ 1.575V
Mounting Surface Mount
Temperature Range - Operating -20°C ~ 85°C (TJ)
Case / Package 36-WFBGA, CSPBGA
Supplier Device Package 36-UCSP (3x3)
Base Product Number AGLN010
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1122
Standard Package 714
Win Source Part Number 1323236-AGLN010V2-UCG36
Ultra Librarian 3D Model Ultra Librarian AGLN010V2-UCG36 CAD Model

Description

Microchip Technology's AGLN010V2-UCG36: A Robust FPGA Solution

The AGLN010V2-UCG36 is a cutting-edge field-programmable gate array (FPGA) product from Microchip Technology, specifically designed to meet the needs of modern electronics. This versatile FPGA is part of Microchip's IGLOO2 family, which is renowned for its low power consumption and high-performance capabilities.

With its advanced 28-nm technology, the AGLN010V2-UCG36 offers a perfect balance between power efficiency and processing power. It is equipped with 10K logic elements, which provide ample space for complex logic designs and signal processing tasks. This makes it an ideal choice for applications in the industrial, automotive, communication, and defense sectors, where reliability and efficiency are paramount.

The device comes in a compact 36-pin UCG36 package, which allows for a smaller PCB footprint and is beneficial for space-constrained applications. Furthermore, it boasts a high-speed serial interface and a wealth of I/O options, making it highly versatile for interfacing with other components in a system.

Security is a major concern in today's interconnected world, and the AGLN010V2-UCG36 addresses this with its built-in security features. These include a secure boot process and advanced encryption capabilities to protect intellectual property and prevent unauthorized access to the device.

For developers, Microchip Technology provides comprehensive support and development tools to facilitate the design and implementation process. This includes an extensive library of IP cores, design examples, and a user-friendly software suite. With these resources, engineers can jumpstart their projects and bring products to market faster.

In summary, the AGLN010V2-UCG36 from Microchip Technology is a powerful and secure FPGA solution that offers a unique combination of low power consumption, high performance, and compact form factor. It is an excellent choice for designers looking to create sophisticated electronic systems with stringent power and space requirements.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9043 $59.0430
24+ $4.8445 $116.2680
37+ $4.6932 $173.6484
51+ $4.5418 $231.6318
66+ $4.3904 $289.7664
89+ $3.9362 $350.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess