EN
  • EN
  • DE

PIC18LC658/CL

Part No PIC18LC658/CL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB EPROM 68CLCC / MCU 8-bit PIC RISC 32KB EPROM 3.3V/5V 68-Pin Windowed CQUAD Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 32KB (16K x 16)
Program Memory Type EPROM, UV
RAM Size 1.5K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 68-CLCC Window (J-Lead)
Manufacturer Package 68-CLCC (24.13x24.13)
Win Source Part Number 792139-PIC18LC658/CL
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LC658
Introduction Date November 06, 2000
ECCN 3A991.a.2
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LC658/CL CAD Model

Description

Microchip Technology's PIC18LC658/CL Microcontroller

The PIC18LC658/CL is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture, wide array of features, and versatility in various applications. This microcontroller is designed to cater to the demanding needs of advanced embedded systems, offering a perfect blend of power efficiency and computational capability.

At the core of the PIC18LC658/CL is a powerful 8-bit PIC18 CPU, which delivers the processing power required for complex tasks without compromising on efficiency. This CPU is complemented by a rich set of peripherals that enhance the microcontroller's functionality and reduce the need for additional components. The device operates at a wide voltage range, making it suitable for a diverse set of applications, from battery-operated devices to industrial control systems.

The microcontroller is equipped with ample program memory, ensuring sufficient space for application code and data storage. It also features a large RAM for temporary data storage and efficient handling of variables during operation. The PIC18LC658/CL supports various communication protocols, including I2C, SPI, and UART, providing seamless integration with other devices and enabling easy data exchange within a system.

One of the standout features of the PIC18LC658/CL is its robust on-chip analog capabilities. The device includes an Analog-to-Digital Converter (ADC) that offers precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks. Additionally, the microcontroller's programmable comparators and PWM modules allow for advanced control of peripherals, such as motors and other actuators.

For developers, Microchip Technology provides comprehensive support in the form of development tools, software libraries, and documentation. These resources simplify the design process, enabling rapid prototyping and quick transition from concept to production. The PIC18LC658/CL also boasts in-circuit debugging capabilities, which facilitate troubleshooting and streamline the development workflow.

In conclusion, the PIC18LC658/CL from Microchip Technology is an exceptional choice for designers looking for a microcontroller that combines performance, flexibility, and a rich feature set. Whether it's for consumer electronics, automotive applications, or industrial automation, this microcontroller can help bring sophisticated projects to life with reliability and efficiency.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8628 $62.5884
7+ $17.1183 $119.8281
11+ $16.5835 $182.4185
15+ $16.0487 $240.7305
19+ $15.5140 $294.7660
25+ $13.9085 $347.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess