EN
  • EN
  • DE

AGLP125V5-CS281I

Part No AGLP125V5-CS281I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 212 I/O 281CSP / IGLOO PLUS Field Programmable Gate Array (FPGA) IC 212 36864 3120 281-TFBGA, CSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Product Status Obsolete
Number of Logic Elements/Cells 3120
Total RAM Bits 36864
Number of I/O 212
Number of Gates 125000
Voltage - Supply 1.425V ~ 1.575V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 281-TFBGA, CSBGA
Supplier Device Package 281-CSP (10x10)
Base Product Number AGLP125
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 184
Win Source Part Number 1318007-AGLP125V5-CS281I
Ultra Librarian 3D Model Ultra Librarian AGLP125V5-CS281I CAD Model

Description

The AGLP125V5-CS281I is a cutting-edge product from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of the ProASIC3 series, designed to provide a cost-effective, programmable alternative to custom ASICs and off-the-shelf fixed-function devices.

Key Features

  • High Capacity: The device boasts a high logic element count, making it suitable for complex digital systems and signal processing applications.
  • Low Power Consumption: With its low-power design, the AGLP125V5-CS281I is ideal for power-sensitive applications, ensuring efficient operation without compromising performance.
  • Security: Equipped with advanced security features, including a unique device ID and user flash memory, the product ensures the protection of intellectual property and secure data management.
  • High-Performance: The AGLP125V5-CS281I offers high-speed user I/Os and a high-speed digital signal processing (DSP) block, providing the necessary performance for demanding applications.
  • Reprogrammability: As a member of the ProASIC3 series, this device is fully reprogrammable, allowing for rapid prototyping and iterative design processes.

Applications

The versatility of the AGLP125V5-CS281I makes it suitable for a wide range of applications. It is commonly used in industries such as automotive, aerospace, industrial control systems, and consumer electronics. Its ability to handle complex logic functions and its reprogrammable nature make it an excellent choice for system-level integration in embedded systems, custom I/O configurations, and secure connectivity solutions.

Technical Specifications

  • Package Type: CS281
  • Operating Temperature Range: Industrial (-40°C to +85°C)
  • Supply Voltage: 1.5V core (typical)
  • I/O Standards: Supports LVCMOS, LVTTL, and more

In summary, the AGLP125V5-CS281I from Microchip Technology is a highly capable, secure, and energy-efficient solution for a multitude of electronic applications. Its robust feature set and flexibility in design make it a valuable asset for any project requiring a programmable logic device.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.6000 $105.6000
2+ $102.3000 $204.6000
3+ $99.0001 $297.0003
4+ $95.7000 $382.8000
5+ $85.8000 $429.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess