EN
  • EN
  • DE

TMS320F241FNA

Part No TMS320F241FNA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description DSP CONTROLLERS | IC MCU 16BIT 16KB FLASH 68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Core Processor C2xx DSP
Data Bus Width 16-Bit
Speed 20MHz
Connectivity CANbus, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 26
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 68-LCC
Supplier Device Package 68-PLCC (24.23x24.23)
Family Part Number TMS320F241
Manufacturer Pack Quantity 18
MSL Level 3 (168 Hours)
Win Source Part Number 1271233-TMS320F241FNA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F241FNA CAD Model

Description

The TMS320F241FNA is a high-performance digital signal processor (DSP) from Texas Instruments (TI) that is part of the TMS320C2x generation. It is designed to cater to a wide range of applications that require sophisticated control algorithms and high-speed numerical processing, making it an ideal choice for industrial control, automotive, and motor control applications.

Key Features:

  • Advanced DSP Core: The TMS320F241FNA features a powerful fixed-point DSP core that operates at a high clock speed, enabling rapid processing of complex algorithms and control functions.
  • Integrated Memory: It includes on-chip memory, which comprises of both RAM and flash memory, facilitating efficient program execution and data storage without the need for external memory components.
  • Peripheral Integration: This DSP comes with a variety of integrated peripherals, such as serial communication ports, timers, and a pulse width modulation (PWM) unit, which are essential for motor control and other real-time applications.
  • Robust Architecture: The TMS320F241FNA is designed with a robust architecture that ensures reliable operation in harsh environments, a feature particularly important for industrial and automotive applications.
  • Energy Efficiency: Despite its powerful performance capabilities, this DSP is optimized for low power consumption, making it suitable for energy-sensitive applications.

Application Areas:

The TMS320F241FNA excels in various application areas such as:

  • Automotive control systems, including engine management and electric vehicle (EV) powertrain control
  • Industrial automation, including robotics and process control
  • Motor control systems, such as AC induction, Brushless DC (BLDC), and Permanent Magnet Synchronous Motors (PMSM)
  • Renewable energy systems, including solar inverters and wind turbine controllers

With its combination of performance, integration, and efficiency, the TMS320F241FNA from Texas Instruments stands out as a versatile DSP solution for developers and engineers looking to push the boundaries of digital signal processing in their applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess