EN
  • EN
  • DE

APA075-TQ144

Part No APA075-TQ144
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 107 I/O 144TQFP  /  series Field Programmable Gate Array (FPGA) IC 107 27648 144-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASICPLUS
Package Tray
Product Status Obsolete
Total RAM Bits 27648
Number of I/O 107
Number of Gates 75000
Voltage - Supply 2.3V ~ 2.7V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number APA075
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1045550-APA075-TQ144
Ultra Librarian 3D Model Ultra Librarian APA075-TQ144 CAD Model

Description

The APA075-TQ144 is a cutting-edge field-programmable gate array (FPGA) from Microchip Technology, renowned for its high-performance and flexible architecture. Designed to meet the needs of a wide range of applications, this FPGA is an ideal solution for designers looking to implement custom logic without the high cost and extended development cycles associated with traditional ASIC design.

Key Features

  • High Density: The APA075-TQ144 offers 75,000 system gates, providing ample space for complex logic designs and system-level integration.
  • Advanced Architecture: This device features a versatile architecture with fine-grained, reprogrammable resources optimized for high-performance logic, data processing, and algorithmic computation.
  • I/O Versatility: With 144-pin TQFP (Thin Quad Flat Pack) packaging, the FPGA provides a generous number of I/O pins, supporting various interface standards and allowing for flexible system integration.
  • Low Power Consumption: Engineered for power efficiency, the APA075-TQ144 minimizes power usage, making it suitable for power-sensitive applications.
  • Reliability: Microchip Technology's commitment to quality ensures that this FPGA delivers reliable performance across a wide range of operating conditions.
  • Development Tools: Comprehensive development tools and software support streamline the design process, enabling rapid prototyping and faster time-to-market.

Applications

The versatility of the APA075-TQ144 FPGA makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Defense and aerospace systems

Conclusion

With its robust feature set, the APA075-TQ144 from Microchip Technology stands out as a highly capable FPGA solution for designers who require flexibility, performance, and reliability. Whether for intricate digital designs or system-level solutions, this product delivers the necessary resources and support to drive innovation and efficiency in a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess