EN
  • EN
  • DE

ATF16V8CZ-15XC

Part No ATF16V8CZ-15XC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 15NS 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed(Frequency) 15ns
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1020138-ATF16V8CZ-15XC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF16V8CZ-15XC CAD Model

Description

Microchip Technology's ATF16V8CZ-15XC Product Overview

The ATF16V8CZ-15XC, crafted by the renowned Microchip Technology, is a high-performance CMOS (Electrically-Erasable Programmable Read-Only Memory) EE PLD (Programmable Logic Device) that is designed to meet a wide range of digital logic design needs. This versatile component is well-suited for applications requiring programmable logic solutions, providing designers with the flexibility to implement both complex logic functions and simple glue logic in a compact and efficient package.

Key Features:

  • High-Speed Performance: The ATF16V8CZ-15XC operates at a speed of 15 nanoseconds, enabling quick logic operations and fast data processing, which is essential for high-speed digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device has a typical power consumption of only 10 microamps in standby mode, making it ideal for power-sensitive applications.
  • Enhanced System Reliability: With its CMOS technology, the device offers improved noise immunity and lower power dissipation, contributing to the overall reliability of the system it is integrated into.
  • Versatile Programming Options: The ATF16V8CZ-15XC supports multiple programmable logic types, including Simple PLD, Complex PLD, and Generic Array Logic, offering a high degree of design flexibility.
  • Reprogrammable Architecture: The EE PLD nature of the device allows for reprogramming, which is highly beneficial for prototyping, testing, and iterative design processes.
  • Industry-Standard Package: This product is available in a 20-pin DIP (Dual In-line Package) that is compatible with standard PCB layouts and existing sockets, facilitating easy integration into a variety of hardware designs.

Applications:

The ATF16V8CZ-15XC is a versatile component that can be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Telecommunications
  • Computer peripherals
  • Networking equipment

With its robust feature set, the ATF16V8CZ-15XC from Microchip Technology stands out as a superior choice for designers and engineers seeking a reliable, flexible, and efficient programmable logic solution for their digital systems.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
Lowest to $2.5064
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1631 $58.2834
34+ $3.4160 $116.1440
53+ $3.3092 $175.3876
73+ $3.2025 $233.7825
94+ $3.0956 $290.9864
125+ $2.7755 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess