EN
  • EN
  • DE

APA300-FG144

Part No APA300-FG144
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 100 73728 144-LBGA
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 100
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name APA300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911594-APA300-FG144
Ultra Librarian 3D Model Ultra Librarian APA300-FG144 CAD Model

Description

Microchip Technology APA300-FG144 FPGA

The APA300-FG144 from Microchip Technology is a highly versatile and powerful Field Programmable Gate Array (FPGA) that offers a perfect blend of flexibility, performance, and low-power consumption. Designed to meet the needs of a wide range of applications, the APA300-FG144 is ideal for designers looking for a customizable solution that can be tailored to specific system requirements.

Key Features:

  • Logic Elements: The APA300-FG144 is equipped with a rich array of logic elements that enable complex logic functions and designs. This makes it suitable for various applications, including industrial control, communication systems, and consumer electronics.
  • I/O Pins: With its 144-pin footprint, this FPGA offers ample I/O options for interfacing with other components in a system. These user-configurable pins provide the flexibility needed for a wide range of design topologies.
  • Memory Resources: Onboard memory resources allow for efficient data storage and retrieval, supporting intricate data processing tasks without the need for external memory components.
  • High-Speed DSP Blocks: The inclusion of dedicated DSP (Digital Signal Processing) blocks enables the APA300-FG144 to handle complex mathematical computations, making it well-suited for signal processing tasks in audio, video, and communication applications.
  • Reprogrammability: As with all FPGAs, the APA300-FG144 can be reprogrammed in the field, allowing for updates, bug fixes, and feature enhancements without the need to replace the hardware.
  • Power Efficiency: Designed with power efficiency in mind, the APA300-FG144 is an excellent choice for battery-powered or energy-sensitive applications where power consumption is a critical factor.

Applications:

The versatility of the APA300-FG144 makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial automation
  • Telecommunications
  • Consumer electronics
  • Medical devices
  • Defense and aerospace

With its robust feature set and adaptability, the Microchip Technology APA300-FG144 FPGA is a powerful and efficient solution for designers and engineers looking to push the boundaries of what's possible in their electronic designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess