EN
  • EN
  • DE

APA450-PQG208I

Part No APA450-PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 158 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 158 110592 208-BFQFP
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 158
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name APA450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911600-APA450-PQG208I
Ultra Librarian 3D Model Ultra Librarian APA450-PQG208I CAD Model

Description

The APA450-PQG208I is a high-performance FPGA (Field-Programmable Gate Array) from Microchip Technology, designed to meet the needs of a wide range of applications. This device is part of the ProASIC3 series, which is known for providing a cost-effective, low-power, and highly secure solution for embedded system design.

Key Features

  • Device Type: FPGA - Field Programmable Gate Array
  • Series: ProASIC3
  • Package / Case: 208-PQFP (28x28)
  • Operating Temperature: -40°C to +85°C (Industrial)
  • Mounting Type: Surface Mount
  • Number of Logic Elements/Cells: 450,000
  • Number of I/O: 130
  • Total RAM Bits: 198656
  • Supply Voltage: 1.5V
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

Advanced Security Features

The APA450-PQG208I incorporates advanced security features, including flash lock to prevent unauthorized access and a unique in-system programmable (ISP) encryption to ensure the protection of intellectual property. These features make it an ideal choice for applications requiring high levels of security.

Application Areas

This FPGA is versatile and can be used in various applications such as industrial control systems, automotive electronics, communication devices, medical equipment, and defense systems. Its robust design ensures reliable performance even in the most demanding environments.

Support and Resources

Microchip Technology provides extensive support and resources for the APA450-PQG208I, including development tools, software, and documentation. Customers can access a wide range of design resources to help accelerate the development process and bring their products to market faster.

Overall, the APA450-PQG208I from Microchip Technology is a powerful and secure FPGA solution that offers a perfect blend of performance, power efficiency, and design flexibility, making it an excellent choice for designers looking to create innovative and secure electronic products.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,730.0000 $2,730.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess