EN
  • EN
  • DE

APT10M19SVRG

Part No APT10M19SVRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 75A D3PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features N-Channel 100 V 75A (Tc) Surface Mount D3 [S]
Manufacturer Microchip Technology
Series POWER MOS V®
Package Tube
Mounting Surface Mount
Package TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Case / Package D3 [S]
Family Name APT10M19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861572-APT10M19SVRG
Ultra Librarian 3D Model Ultra Librarian APT10M19SVRG CAD Model

Description

Microchip Technology's APT10M19SVRG: A Robust Power Solution

The APT10M19SVRG from Microchip Technology is a cutting-edge power MOSFET designed to meet the rigorous demands of modern electronic applications. This high-performance device is part of Microchip's renowned power management product line, offering a combination of efficiency, reliability, and power density that is well-suited for a wide range of applications, including power supplies, motor control, and industrial automation systems.

At the heart of the APT10M19SVRG is its advanced silicon design, which enables it to operate at a continuous drain current of 10A with a drain-source voltage of 1900V, making it an excellent choice for high-voltage applications. The device boasts an exceptionally low on-resistance (RDS(on)), which minimizes conduction losses and improves overall system efficiency. This feature is particularly beneficial in applications where power efficiency is paramount.

The APT10M19SVRG is housed in a rugged TO-247 package, which provides excellent thermal performance and ensures reliable operation even in harsh environments. Its robust design is complemented by an integrated fast recovery diode, which offers protection against reverse voltage spikes and enhances the MOSFET's switching performance. This built-in protection is crucial for maintaining the longevity and stability of power circuits.

With its high blocking voltage capability, the APT10M19SVRG is also an ideal choice for applications that require high breakdown voltage to handle transient events without compromising performance. The device's fast switching speed reduces switching losses and helps improve the efficiency of power conversion systems.

Microchip Technology's commitment to quality is evident in the APT10M19SVRG, which is designed to meet stringent industry standards for performance and reliability. Engineers and designers can confidently integrate this power MOSFET into their systems, knowing it will deliver consistent performance and contribute to the overall robustness of their power management solutions.

In summary, the APT10M19SVRG from Microchip Technology is a versatile and reliable power MOSFET that provides superior performance for a variety of high-voltage applications. Its combination of high efficiency, thermal stability, and integrated protection features make it an outstanding choice for those seeking to optimize their power systems.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess