EN
  • EN
  • DE

LMV772MAX

Part No LMV772MAX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMV771/LMV772/LMV772Q/LMV774 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.4V/μs
Gain Bandwidth Product 3.5MHz
Current - Input Bias 0.23pA
Voltage - Input Offset 250μV
Supply Current 600μA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMV772
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202252-LMV772MAX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV772MAX CAD Model

Description

Product Overview: LMV772MAX from Texas Instruments

The LMV772MAX is a high-performance, low-noise operational amplifier from Texas Instruments, designed to deliver precision and stability in a variety of electronic applications. This op-amp is a part of TI's LMV product line, which is known for its low-voltage operation and minimal power consumption, making it an ideal choice for battery-powered devices and portable applications.

Key Features

  • Low Noise Performance: The LMV772MAX boasts an exceptionally low noise density of 7.8 nV/√Hz at 1 kHz, which is crucial for applications that require high signal fidelity and minimal interference.
  • High Precision: With an offset voltage of just 0.9 mV and a gain bandwidth product of 5.5 MHz, this operational amplifier ensures accurate signal amplification and is suitable for high-precision circuits.
  • Wide Supply Range: The device can operate over a wide supply voltage range from 2.7 V to 5.5 V, accommodating a variety of power sources and enabling its use in diverse electronic systems.
  • Rail-to-Rail Output: The LMV772MAX features a rail-to-rail output stage, which allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Power Consumption: With a quiescent current of just 1.35 mA per channel, this op-amp is optimized for low-power operations, extending the battery life of portable devices.

Applications

The versatility of the LMV772MAX makes it suitable for a wide range of applications, including:

  • Medical instrumentation
  • Audio and video signal processing
  • Sensor conditioning
  • Active filters
  • Data acquisition systems

Package and Quality

The LMV772MAX comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments ensures the highest quality standards, and the product is designed to meet the rigorous demands of the industry, including extended temperature ranges and robust performance.

For engineers and designers looking for an op-amp that combines low-noise operation with high precision and low power consumption, the LMV772MAX from Texas Instruments is an excellent choice that promises to deliver top-notch performance across a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4305 $50.0675
90+ $1.1738 $105.6420
135+ $1.1371 $153.5085
185+ $1.1004 $203.5740
240+ $1.0638 $255.3120
315+ $0.9537 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess