EN
  • EN
  • DE

LTM4600HVEV

Part No LTM4600HVEV
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description 10A, 28VIN High Effi ciency DC/DC μModule
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209379-LTM4600HVEV
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM4600HVEV CAD Model

Description

Introducing the LTM4600HVEV from Linear Technology

The LTM4600HVEV is a high-efficiency, DC/DC step-down power module designed by Linear Technology, a name synonymous with precision, reliability, and innovation in the field of power management solutions. This advanced module is a testament to the company's commitment to delivering state-of-the-art products that cater to the rigorous demands of modern electronic applications.

At the heart of the LTM4600HVEV is a powerful and efficient synchronous buck regulator that can deliver up to 10A of continuous output current. This module is designed to operate over an input voltage range of 4.5V to 20V, making it incredibly versatile for various applications, from industrial to automotive and communications systems. Its output voltage is adjustable from 0.6V to 5V, which allows for a wide range of uses in different circuit designs.

One of the standout features of the LTM4600HVEV is its high efficiency, which can reach up to 96%. This efficiency minimizes heat generation and improves system performance, especially in thermally challenging environments. Additionally, the module incorporates overvoltage, overcurrent, and over-temperature protection features, ensuring the safety and longevity of both the power module and the system it powers.

The LTM4600HVEV is also designed for ease of use. It comes in a compact land grid array (LGA) package that is just 15mm x 15mm x 2.8mm in size, providing a space-saving solution without compromising on power or functionality. This module includes an integrated inductor, MOSFETs, a DC/DC controller, and the necessary compensation components, which simplifies the design process and accelerates time-to-market for products that incorporate it.

For engineers and designers looking for a reliable power solution that combines high efficiency, versatility, and ease of use, the LTM4600HVEV from Linear Technology is an excellent choice. Whether it's for powering sensitive analog circuits, complex digital interfaces, or anything in between, this power module is engineered to deliver optimal performance in a compact form factor.

Explore the possibilities with the LTM4600HVEV and experience the difference that Linear Technology's expert engineering can make in your power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7463 $81.4926
3+ $33.4329 $100.2987
5+ $32.3881 $161.9405
7+ $31.3433 $219.4031
9+ $30.2986 $272.6874
12+ $27.1642 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 667 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess