EN
  • EN
  • DE

APT20M16LLLG

Part No APT20M16LLLG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 200V 100A 3-Pin(3+Tab) TO-264 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-264
Continuous Drain Current (ID) 100 A
Current Rating 100 A
Drain to Source Voltage (Vdss) 200 V
Fall Time 4 ns
Gate to Source Voltage (Vgs) 30 V
Input Capacitance 7.22 nF
Lead Free Yes
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Power Dissipation 694 W
Radiation Hardening No
Rise Time 31 ns
RoHS Compliant
Schedule B 8541290080
Turn-Off Delay Time 29 ns
Turn-On Delay Time 15 ns
Voltage Rating (DC) 200 V
Win Source Part Number 1000068-APT20M16LLLG
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APT20M16LLLG CAD Model

Description

Microchip Technology's APT20M16LLLG Power MOSFET

Introducing the APT20M16LLLG, a state-of-the-art Power MOSFET from Microchip Technology, designed for high-efficiency power conversion applications. This advanced semiconductor device is a testament to Microchip's commitment to providing innovative solutions for the demanding needs of modern electronic circuits.

Key Features:

  • High Voltage Capability: The APT20M16LLLG is rated for a maximum drain-source voltage of 200V, making it suitable for a variety of high-voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) of just 16mΩ, this MOSFET ensures minimal conduction losses, leading to higher efficiency in power conversion.
  • High Current Handling: It can handle a continuous drain current of up to 96A, allowing it to power through demanding tasks with ease.
  • Fast Switching Speed: The device boasts fast switching capabilities, which is crucial for reducing switching losses in high-frequency power supplies and converters.
  • Robust Package: Encased in a low-inductance package, the APT20M16LLLG is designed to minimize parasitic elements, thus enhancing its performance in high-speed circuits.

Applications:

The versatility of the APT20M16LLLG makes it an ideal choice for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality, and the APT20M16LLLG is no exception. Manufactured with precision and subject to rigorous testing, this MOSFET meets the high standards expected from a leading semiconductor provider. Users can trust in the reliability and longevity of this component, even under strenuous operating conditions.

Conclusion:

The APT20M16LLLG from Microchip Technology is an exemplary component that combines high voltage and current handling capabilities with low on-resistance and fast switching speeds. Whether it's for power management in industrial systems, renewable energy inverters, or automotive applications, this Power MOSFET is engineered to deliver top-notch performance and efficiency. For designers and engineers looking to push the boundaries of power conversion technology, the APT20M16LLLG is a compelling choice that offers both versatility and reliability.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess