EN
  • EN
  • DE

APT23F60B

Part No APT23F60B
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 24A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Microchip Technology
Series POWER MOS 8™
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 24A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 290mOhm @ 11A, 10V
Vgs(th) (Max) @ Id 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 110 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 4415 pF @ 25 V
Power Dissipation (Max) 415W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247 [B]
Package / Case TO-247-3
Base Product Number APT23F60
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 563995-APT23F60B
Ultra Librarian 3D Model Ultra Librarian APT23F60B CAD Model

Description

The APT23F60B is a state-of-the-art silicon carbide (SiC) power MOSFET brought to you by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-performance power MOSFET is designed to cater to the demanding needs of modern power conversion systems, offering superior efficiency, faster switching speeds, and improved thermal performance compared to traditional silicon devices.

Key Features:

  • High Blocking Voltage: With a drain-to-source voltage (V<sub>DS) of 600V, the APT23F60B is well-suited for high-voltage applications, providing a robust and reliable solution for power systems.
  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)) of just 0.23Ω, which minimizes conduction losses and enhances overall system efficiency.
  • Fast Switching Speed: SiC technology enables faster switching speeds, which can lead to reduced switching losses and better performance in high-frequency applications.
  • Enhanced Thermal Performance: The APT23F60B offers exceptional thermal performance, ensuring stability and longevity even under high-temperature operating conditions.
  • Robust Package: Encased in a TO-247 package, the APT23F60B is designed for easy integration into various circuit designs while providing excellent mechanical strength and heat dissipation.

Applications:

The APT23F60B is an ideal choice for a wide range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Electric Vehicles (EV) and Hybrid Electric Vehicles (HEV)
  • Power Factor Correction (PFC) circuits

With its combination of high performance, efficiency, and reliability, the APT23F60B from Microchip Technology represents a significant advancement in the field of power electronics. It is designed to meet the stringent requirements of modern power electronic systems, enabling designers to achieve compact, energy-efficient, and cost-effective solutions.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8661 $53.1966
14+ $7.2747 $101.8458
22+ $7.0474 $155.0428
30+ $6.8201 $204.6030
38+ $6.5927 $250.5226
51+ $5.9107 $301.4457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess