EN
  • EN
  • DE

APT29F80J

Part No APT29F80J
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 31A ISOTOP / N-Channel 800 V 31A (Tc) 543W (Tc) Chassis Mount ISOTOP®
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Microchip Technology
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 31A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 210mOhm @ 24A, 10V
Vgs(th) (Max) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 303 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 9326 pF @ 25 V
Power Dissipation (Max) 543W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Supplier Device Package ISOTOP®
Case / Package SOT-227-4, miniBLOC
Base Product Number APT29F80
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1325271-APT29F80J
Ultra Librarian 3D Model Ultra Librarian APT29F80J CAD Model

Description

The APT29F80J is a cutting-edge semiconductor device from Microchip Technology, designed to cater to the demanding needs of modern electronics. This high-performance component is part of Microchip's extensive portfolio of microcontrollers and analog semiconductors, known for their reliability, efficiency, and innovation.

Key Features

  • Advanced Processing Core: At the heart of the APT29F80J lies a powerful processing core that enables rapid data handling and complex computations, ensuring smooth operation in a variety of applications.
  • High Memory Capacity: Equipped with ample memory, the APT29F80J can store significant amounts of data and code, which is essential for sophisticated applications that require extensive data processing and storage capabilities.
  • Energy Efficiency: Designed with energy conservation in mind, the APT29F80J maintains a low power consumption profile, making it ideal for battery-powered devices and applications where power efficiency is paramount.
  • Durability: Built to withstand harsh conditions, the APT29F80J is robust and durable, ensuring long-term reliability and performance even in challenging environments.
  • Connectivity Options: The device offers a range of connectivity options, allowing for seamless integration with other components and peripherals, enhancing system capabilities and flexibility.

Applications

The versatile nature of the APT29F80J makes it suitable for a wide array of applications. It is an ideal choice for:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) applications
  • Consumer electronics

Technical Specifications

For detailed technical specifications, customers are encouraged to refer to the official datasheet provided by Microchip Technology. This will offer in-depth information on the APT29F80J's electrical characteristics, pin configurations, timing diagrams, and more.

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the APT29F80J is no exception. Customers can expect reliable performance backed by Microchip's excellent technical support and customer service.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess