EN
  • EN
  • DE

APT30DQ60BHBG

Part No APT30DQ60BHBG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 30A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features Diode Array 1 Pair Series Connection Standard 600 V 30A Through Hole TO-247-3
Manufacturer Microchip Technology
Package Tube
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247
Family Name APT30DQ60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911635-APT30DQ60BHBG
Ultra Librarian 3D Model Ultra Librarian APT30DQ60BHBG CAD Model

Description

The APT30DQ60BHBG is a state-of-the-art power semiconductor device from Microchip Technology, designed to cater to a wide array of power applications. This robust component is part of the silicon carbide (SiC) diode family, which is renowned for its high efficiency, reliability, and superior thermal performance.

With a voltage rating of 600V and a current rating of 30A, the APT30DQ60BHBG is an ideal choice for high-power applications that require efficient power conversion. The device is characterized by its Schottky barrier diode configuration, which ensures minimal reverse recovery time and reduced switching losses. This feature makes it particularly suitable for high-frequency operations where energy efficiency is paramount.

The APT30DQ60BHBG boasts a junction temperature range from -55°C to +175°C, allowing it to operate reliably in extreme environmental conditions. Its package is TO-247, which is widely used in the industry and known for its ease of integration into various circuit designs. The package's robustness also contributes to the diode's overall durability and long-term reliability.

This diode is designed with Microchip's advanced SiC technology, which provides superior electrical characteristics such as low on-state voltage drop and high surge current capability. These features enable the APT30DQ60BHBG to deliver exceptional performance in applications like power supplies, inverters, and motor drives, where efficiency and thermal management are critical.

In summary, the APT30DQ60BHBG from Microchip Technology is a high-performance SiC Schottky diode that offers a compelling combination of efficiency, reliability, and thermal performance. It is a perfect solution for designers looking to improve the power density and efficiency of their systems, while also ensuring robustness and longevity in demanding applications.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8658 $57.9870
37+ $3.1728 $117.3936
57+ $3.0735 $175.1895
78+ $2.9741 $231.9798
101+ $2.8748 $290.3548
135+ $2.5780 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess