EN
  • EN
  • DE

APT30S20BCTG

Part No APT30S20BCTG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 200V TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 45A
Voltage - Forward (Vf) (Max) @ If 850 mV @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 55 ns
Current - Reverse Leakage @ Vr 500 µA @ 200 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT30
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564059-APT30S20BCTG
Ultra Librarian 3D Model Ultra Librarian APT30S20BCTG CAD Model

Description

Introducing the APT30S20BCTG Power MOSFET from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, offers the APT30S20BCTG Power MOSFET, designed to address the demanding needs of power management applications. This robust semiconductor device is ideal for engineers looking to enhance efficiency, reliability, and performance in their power conversion systems.

Key Features of the APT30S20BCTG Power MOSFET:

  • High Efficiency: The APT30S20BCTG is engineered to provide low on-resistance (RDS(on)), which significantly reduces conduction losses and improves overall system efficiency. This feature is particularly beneficial in high-current applications where efficiency is paramount.
  • Advanced Technology: Utilizing state-of-the-art silicon technology, this MOSFET offers superior switching performance. Its fast switching capabilities minimize switching losses and make it an excellent choice for high-frequency power converters and inverters.
  • Thermal Management: With its excellent thermal characteristics, the APT30S20BCTG is capable of operating at higher temperatures without compromising performance. This makes it suitable for applications with challenging thermal environments.
  • Robust Package: Encased in a TO-247 package, the APT30S20BCTG is designed to handle high levels of mechanical stress and provides excellent isolation, which is critical in high-voltage applications.
  • Wide Range of Applications: This MOSFET is versatile and can be used in a variety of applications, including switch-mode power supplies (SMPS), motor drives, power inverters, and other power conversion systems requiring high efficiency and reliability.

Product Specifications:

The APT30S20BCTG boasts a drain-to-source voltage (VDSS) of 200V, which allows it to handle high voltage operations with ease. Its continuous drain current (ID) is rated at 30A, providing substantial current capacity for a wide range of power applications. Moreover, the device features a low gate charge (QG), which facilitates faster switching and reduces power dissipation during switching events.

Microchip Technology's commitment to quality is evident in the APT30S20BCTG Power MOSFET, making it a reliable and efficient solution for modern power management challenges. With its combination of performance, efficiency, and reliability, the APT30S20BCTG is an excellent choice for designers looking to improve their power systems.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9747 $53.8482
14+ $7.3639 $103.0946
22+ $7.1338 $156.9436
29+ $6.9036 $200.2044
38+ $6.6735 $253.5930
51+ $5.9832 $305.1432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess