EN
  • EN
  • DE

APTM08TAM04PG

Part No APTM08TAM04PG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 6N-CH 75V 120A SP6-P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array 6 N-Channel (3-Phase Bridge) 75V 120A 138W Chassis Mount SP6-P
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Package SP6
Case / Package SP6-P
Family Name APTM08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936099-APTM08TAM04PG
Ultra Librarian 3D Model Ultra Librarian APTM08TAM04PG CAD Model

Description

The APTM08TAM04PG is a state-of-the-art power module designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and efficient module is part of Microchip's extensive range of power management products, tailored to meet the demanding needs of various applications across multiple industries.

Key Features

  • High-Efficiency Power Conversion: The module is engineered to deliver high-efficiency power conversion, which is essential for reducing heat generation and improving system reliability.
  • Advanced Packaging: Utilizing an optimized package design, the APTM08TAM04PG ensures excellent thermal performance and a small footprint, making it ideal for space-constrained applications.
  • Integrated Features: This power module comes with integrated features that include overcurrent protection, overtemperature protection, and under-voltage lockout, providing a high level of protection for your system.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various applications from industrial to automotive systems.
  • Easy to Use: Designed with the user in mind, the APTM08TAM04PG is easy to implement into existing designs, reducing time to market and simplifying the design process.

Applications

The APTM08TAM04PG is ideal for a wide array of applications, including but not limited to:

  • DC-DC Converters
  • Motor Drives
  • Power Supplies for Servers and Telecom Equipment
  • Renewable Energy Systems
  • Automotive Electronics

Product Quality and Support

Microchip Technology is committed to delivering high-quality products. The APTM08TAM04PG is built to meet rigorous standards, ensuring performance and longevity. Additionally, Microchip provides exceptional customer support and resources, including detailed datasheets, application notes, and design tools to assist developers in integrating this module into their projects.

For engineers and designers looking for a reliable and efficient power solution, the APTM08TAM04PG from Microchip Technology stands out as an excellent choice, combining performance, integration, and ease of use in a single module.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess