EN
  • EN
  • DE

AS7C3256-12TIN

Part No AS7C3256-12TIN
Manufacturer Microchip Technology
Catalog SRAM
Description SRAM 32Kx8 28 PIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957496-AS7C3256-12TIN
Series *
Ultra Librarian 3D Model Ultra Librarian AS7C3256-12TIN CAD Model

Description

The AS7C3256-12TIN is a high-performance, 32,768-word by 8-bit CMOS static random access memory (SRAM) component designed and manufactured by Microchip Technology. This memory module is an ideal solution for applications that require fast access times, low power consumption, and high reliability. With its 12ns access time, it is particularly suited for high-speed microprocessor and microcontroller systems.

Key Features

  • Memory Capacity: 256K (32,768 x 8-bit)
  • Access Time: 12 nanoseconds, enabling efficient data retrieval
  • Operating Voltage: 2.7V to 5.5V, providing flexibility for various system voltages
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications
  • Package: 28-pin TSOP (Thin Small Outline Package), suited for compact PCB layouts
  • Temperature Range: Industrial grade with a temperature range of -40°C to +85°C
  • Standby Mode: Reduced power standby mode for further power savings

Applications

The AS7C3256-12TIN SRAM is versatile and can be used in a variety of applications. It is particularly well-suited for use in:

  • Embedded systems and microcontrollers
  • Telecommunication equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Instrumentation and test equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the AS7C3256-12TIN is no exception. It is designed to meet the rigorous demands of today's electronic devices, ensuring stable operation under a wide range of environmental conditions. The industrial temperature rating provides assurance for deployment in harsh environments, making it a reliable choice for critical applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 100TQFP / 18-Mbit (512K × 36/1M × 18) Pipelined SRAM with NoBL™ Architecture (With ECC)
Lowest to $41.8082
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $52.4027
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
Renesas Electronics America
IC SRAM 1MBIT 70NS 32STSOP
Lowest to $7.4093
IDT, Integrated Device Technology Inc
IC SRAM 2M PARALLEL 208CABGA
Lowest to $81.2290
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess