EN
  • EN
  • DE

AT22V10-15JC

Part No AT22V10-15JC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Prog. Logic Device Electr. Erasable 22-INPUT 10-OUTPUT And-or 15 Ns Access Ti
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Max Frequency 83.3 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Nominal Supply Current 90 mA
Number of Macrocells 10
RoHS Compliant
Win Source Part Number 1046231-AT22V10-15JC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT22V10-15JC CAD Model

Description

Product Overview: AT22V10-15JC from Microchip Technology

The AT22V10-15JC is a high-performance programmable logic device (PLD) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is part of the Atmel SPLD (Simple Programmable Logic Device) family and offers a versatile solution for various digital logic design applications.

Key Features

  • Speed: The AT22V10-15JC is designed for speed, with a maximum propagation delay of 15 nanoseconds, making it suitable for high-speed applications.
  • Programmability: This device provides a high level of programmability, allowing designers to configure the logic functions as per their specific requirements.
  • Logic Capacity: It offers a substantial logic capacity with 10 programmable logic macrocells, which can be individually configured for complex logic operations.
  • Power Consumption: With its low-power CMOS technology, the AT22V10-15JC ensures minimal power consumption, which is critical for power-sensitive designs.
  • Package: The device comes in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range, making it reliable for use in harsh environmental conditions.

Applications

The AT22V10-15JC is ideal for various applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications equipment
  • Consumer electronics
  • Embedded systems
  • Data processing devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the AT22V10-15JC is no exception. It is manufactured to meet the highest standards, ensuring consistent performance and durability for the lifetime of the product. Customers can rely on this PLD for their critical design projects, knowing that it comes with the backing of Microchip's extensive support and service network.

You May Also Be Interested in

Sony
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess