EN
  • EN
  • DE

AT24C01-10PC-1.8

Part No AT24C01-10PC-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT I2C 400KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name AT24C01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861998-AT24C01-10PC-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C01-10PC-1.8 CAD Model

Description

Microchip Technology AT24C01-10PC-1.8 Product Overview

The AT24C01-10PC-1.8 is a high-performance, low-power serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology's esteemed AT24C series. This particular model offers a storage capacity of 1-Kilobit with a data transfer rate of 10 MHz. It is designed to operate under a wide voltage range of 1.8V to 5.5V, making it highly versatile for various low-voltage applications.

With its compact DIP packaging, the AT24C01-10PC-1.8 ensures ease of integration into various electronic systems, particularly suitable for embedded systems where space and power consumption are critical considerations. The device supports a bidirectional two-wire serial interface and is I2C compatible, which allows for easy interfacing with microcontrollers and processors, and enables the possibility of multi-master systems.

The AT24C01-10PC-1.8 has been engineered for reliability and endurance. It can withstand up to one million write cycles with a data retention period of over 100 years. This robustness ensures that your data is safe and the device is dependable over an extended period, even under strenuous conditions.

This EEPROM device is widely used in a variety of applications, including but not limited to: portable electronic devices, medical and health care equipment, industrial control systems, and smart cards. Its low-power consumption makes it an ideal choice for battery-operated devices where power efficiency is paramount.

In summary, the AT24C01-10PC-1.8 from Microchip Technology is a versatile and reliable EEPROM chip that provides a practical solution for data storage needs in a broad range of electronic applications. Its small footprint, high speed, and low-voltage operation make it an excellent choice for designers looking for a memory component that is both efficient and easy to use.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess