Microchip Technology AT24C01APC Overview
The AT24C01APC is a high-performance, serial electrically erasable and programmable read-only memory (EEPROM) device from Microchip Technology. It is part of the popular AT24C series, known for its reliability and ease of use in various electronic applications. This particular model offers a storage capacity of 1-Kilobit and is organized as 128 x 8 bits, which makes it suitable for storing small amounts of data such as device configurations, calibration data, or user preferences.
The device operates across a voltage range of 2.7V to 5.5V, making it versatile for both standard and low-voltage applications. It supports the standard I2C-compatible (2-wire) serial interface, which ensures simple integration into existing systems with minimal pin count and allows for up to eight devices on the same bus.
With a write cycle time of 5 ms, the AT24C01APC provides efficient data handling and quick updates to stored information. It is also rated for a high endurance of one million write cycles and a data retention period of 100 years, ensuring data persistence over extended periods.
The AT24C01APC is available in an 8-pin PDIP package, which is widely used and suitable for through-hole mounting techniques. Its compatibility with the majority of existing PCB designs makes it an excellent choice for both new designs and legacy system upgrades.
Additional features include a self-timed write cycle with auto-clear and a write protect pin to prevent inadvertent data changes. This EEPROM device is ideal for a wide range of applications, including but not limited to consumer electronics, industrial control systems, medical devices, and automotive applications.
Microchip Technology provides extensive support for the AT24C01APC, including detailed datasheets, technical support, and development tools, ensuring a smooth integration process for engineers and developers.