EN
  • EN
  • DE

AT24C02AN-SU-27

Part No AT24C02AN-SU-27
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1174270-AT24C02AN-SU-27
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C02AN-SU-27 CAD Model

Description

Microchip Technology AT24C02AN-SU-27 EEPROM

The AT24C02AN-SU-27 is a high-performance, 2-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This integrated circuit is part of Microchip's extensive EEPROM product line, designed for a wide range of applications requiring non-volatile memory storage.

The device operates across a voltage range of 1.8V to 5.5V, making it suitable for various operating conditions and compatible with many microcontrollers and digital systems. Its low-power consumption and wide voltage range ensure it can be integrated into battery-operated and portable devices without significantly impacting the overall power budget.

With an organized memory of 256 x 8 (2,048 bits), the AT24C02AN-SU-27 provides ample storage for configuration parameters, device identification, calibration data, and small user applications. The device supports a bidirectional, two-wire serial bus and data transmission protocol (I²C) that facilitates easy integration into existing systems with minimal interface requirements.

The AT24C02AN-SU-27 features a write protect pin that ensures data integrity by preventing accidental data alteration during operation. It also supports a self-timed write cycle with auto-clear, which simplifies the programming interface and timing. The EEPROM has been engineered for high reliability, with an endurance of one million write cycles and a data retention period of 100 years, making it a robust choice for critical applications.

Packaged in a compact 8-pin SOIC (Small Outline Integrated Circuit), the AT24C02AN-SU-27 is designed for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures stable operation even in harsh environmental conditions.

Overall, the Microchip AT24C02AN-SU-27 EEPROM is a versatile and reliable choice for designers and engineers looking for a non-volatile memory solution that offers stability, high data retention, and easy integration into a wide array of electronic systems.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amd
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess