EN
  • EN
  • DE

AT24C02N-SC2.7

Part No AT24C02N-SC2.7
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028833-AT24C02N-SC2.7
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C02N-SC2.7 CAD Model

Description

The AT24C02N-SC2.7, manufactured by Microchip Technology, is a part of their extensive EEPROM (Electrically Erasable Programmable Read-Only Memory) product line. This particular model is a serial electrically erasable and programmable read-only memory that offers a storage capacity of 2-Kbit (256 x 8) and operates across a voltage range of 2.7V to 5.5V. It is designed for optimal efficiency in a wide array of applications that require data storage that can endure frequent erasing and rewriting cycles.

Key Features

  • Memory Size: 2-Kbit (256 x 8)
  • Interface Type: I2C (2-Wire)
  • Operating Voltage Range: 2.7V to 5.5V, which allows for use in various low-power applications.
  • Write Cycle Time: 5 ms (typical), ensuring quick data storage.
  • Endurance: 1 Million write cycles, providing reliable data retention over the product's lifespan.
  • Data Retention: 100 Years, guaranteeing long-term data preservation.
  • Package: The device comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT).

Applications

The AT24C02N-SC2.7 is versatile and can be used in various applications such as:

  • Portable consumer devices
  • Smart cards
  • Identification systems
  • Industrial and medical equipment
  • Automotive applications
  • Data storage systems requiring low-power consumption

Advantages

One of the major advantages of the AT24C02N-SC2.7 is its low-power consumption, making it an ideal choice for battery-operated devices. The I2C interface facilitates easy integration into existing systems with minimal additional components. Additionally, its robust endurance and data retention capabilities ensure that data remains secure and uncorrupted over extensive periods and usage cycles.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The AT24C02N-SC2.7 is no exception and is produced to meet high industry standards, ensuring performance and dependability across its operational life.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess