EN
  • EN
  • DE

AT24C04AN-10SC-2.5

Part No AT24C04AN-10SC-2.5
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 400KHZ 8SOIC  /  EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C04
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names AT24C04AN-10SC2.5,AT24C04AN10SC2.5
Standard Package 100
Win Source Part Number 1203858-AT24C04AN-10SC-2.5
Ultra Librarian 3D Model Ultra Librarian AT24C04AN-10SC-2.5 CAD Model

Description

Microchip Technology AT24C04AN-10SC-2.5 EEPROM

The AT24C04AN-10SC-2.5 is a high-performance, 4-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) component from the renowned semiconductor manufacturer, Microchip Technology. This product is designed to provide a reliable and flexible non-volatile memory storage solution for a wide range of applications across various industries.

With a memory size of 4 Kbits, the AT24C04AN-10SC-2.5 offers sufficient space for storing configuration parameters, serial numbers, calibration data, and other application-specific information. The device operates on a power supply voltage ranging from 2.5V to 5.5V, making it suitable for both low-power and standard applications.

This EEPROM features an I²C-compatible (2-wire) serial interface, facilitating easy integration into existing systems with minimal I/O pin requirements. The AT24C04AN-10SC-2.5 supports a data transfer rate of up to 400 kHz (Fast Mode), enabling swift data access and programming operations. The device's industry-standard 8-pin SOIC package allows for efficient PCB layout and is compatible with automated assembly processes.

One of the key attributes of the AT24C04AN-10SC-2.5 is its robust data retention capability, rated at over 1 million write/erase cycles and a data retention period of 100 years. This ensures the long-term reliability of the data stored within the device. Additionally, the EEPROM includes a write protect feature, which can be used to prevent accidental data alteration during critical operations or after final configuration has been set.

The AT24C04AN-10SC-2.5 is designed to meet the rigorous demands of a broad spectrum of applications, including but not limited to consumer electronics, industrial control systems, smart cards, and medical devices. Microchip Technology's commitment to quality ensures that this EEPROM delivers consistent performance and reliability, making it an excellent choice for designers and engineers seeking a dependable non-volatile memory solution.

For more detailed specifications and application notes, customers are encouraged to consult the datasheet and technical resources provided by Microchip Technology.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess