The CS8190ENF16G, crafted by the renowned ON Semiconductor, is a high-precision integrated circuit specifically designed to interface with air-core meter movements. This product is an ideal solution for automotive dashboard applications, particularly in tachometers and speedometers, where accurate and reliable readings are paramount.
Key Features
- Voltage Range: The device operates over a wide supply voltage range, accommodating various automotive applications.
- Accuracy: It delivers high accuracy and stability, ensuring precise control of the meter pointer.
- Drive Capability: Capable of driving air-core gauge indicators directly, this IC simplifies design and reduces component count.
- Temperature Range: Designed to withstand the demanding automotive temperature ranges, ensuring consistent performance under varying conditions.
- Protection Features: Includes built-in features to protect against overcurrent, ensuring longevity and reliability.
Applications
While the CS8190ENF16G is particularly suitable for automotive dashboards, its versatility makes it a fit for a wide range of applications where air-core meter movements are used, such as:
- Marine and aviation instrumentation
- Industrial gauges
- Aftermarket automotive products
Technical Specifications
Parameter
Value
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package
16-Lead SOIC
The CS8190ENF16G from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the automotive industry and beyond. With its precision control and robust design, this air-core tach/speedo driver IC stands out as a superior choice for designers looking to enhance the performance and reliability of their instrumentation systems.